EN
  • EN
  • DE

ADG658YCPZ-REEL7

Part No ADG658YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8:1 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Circuits 1
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Single Supply Voltage (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 115ns, 45ns
-3db Bandwidth 210MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 4pF, 23pF
Current - Leakage (IS(off)) (Maximum) 200pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Mounting Style SMD
Part Number Series ADG658
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808310-ADG658YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG658YCPZ-REEL7 CAD Model

Description

Product Overview: ADG658YCPZ-REEL7

The ADG658YCPZ-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This device is part of the industry-leading series of CMOS analog ICs that offer significant advancements in terms of power efficiency, performance, and versatility.

Key Features

  • Channel Configuration: The ADG658YCPZ-REEL7 is a 4:1 multiplexer, providing four single-ended channels that can be selected for a single output, enabling efficient data acquisition and signal routing within a system.
  • Low On Resistance: This component boasts a low on resistance (typically around 4.5 ohms), minimizing signal attenuation and ensuring high-quality signal transmission.
  • Single Supply Operation: It operates from a single power supply ranging from +10.8 V to +16.5 V or a dual power supply from ±10.8 V to ±16.5 V, offering flexibility in various circuit designs.
  • Low Power Consumption: With a low power dissipation, the ADG658YCPZ-REEL7 is an ideal choice for power-sensitive applications.
  • High-Speed Switching: The device features fast switching times, with t<sub>ON and t<sub>OFF typically in the nanosecond range, facilitating rapid signal processing.
  • ESD Protection: Enhanced electrostatic discharge protection is integrated into the design, safeguarding the device against inadvertent static discharges.

Applications

The versatility of the ADG658YCPZ-REEL7 makes it suitable for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Automatic test equipment
  • Medical equipment

Packaging and Quality

The ADG658YCPZ-REEL7 is supplied in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, ensuring compatibility with the latest environmental standards. The device is provided in tape and reel packaging, facilitating efficient handling and manufacturing processes. As with all Analog Devices products, this multiplexer is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments.

With its robust design and advanced features, the ADG658YCPZ-REEL7 is an excellent choice for designers looking for a high-quality, flexible solution for their analog signal switching needs.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5597 $50.0373
22+ $4.5619 $100.3618
34+ $4.4193 $150.2562
47+ $4.2767 $201.0049
61+ $4.1342 $252.1862
81+ $3.7065 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,756 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess