EN
  • EN
  • DE

ADG659WYRUZ-REEL7

Part No ADG659WYRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 75OHM 16TSSOP / 2 Circuit IC Switch 4:1 75Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 115ns, 45ns
-3db Bandwidth 400MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 4pF, 12pF
Current - Leakage (IS(off)) (Max) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG659
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910387-ADG659WYRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG659WYRUZ-REEL7 CAD Model

Description

Introducing the ADG659WYRUZ-REEL7 by Analog Devices Inc.

The ADG659WYRUZ-REEL7 is a high-performance, monolithic CMOS device from the esteemed Analog Devices Inc., a company renowned for its precision engineering and innovative design in the field of semiconductor technology. This particular product is a testament to the company's commitment to providing advanced solutions for a wide range of electronic applications.

At the heart of the ADG659WYRUZ-REEL7 is its ability to function as a single-pole double-throw (SPDT) switch, which offers superior performance with a dual-channel architecture. This makes it an ideal choice for applications that require efficient routing of analog and digital signals. The device operates with a single supply voltage ranging from +2.7V to +5.5V, making it versatile for use in both portable and stationary electronic systems.

One of the standout features of this product is its low on-resistance, typically just 4 ohms, which ensures minimal signal distortion and power loss. This low resistance is matched by a low on-resistance flatness, a critical parameter for maintaining signal integrity across the entire analog signal range. Additionally, the ADG659WYRUZ-REEL7 boasts fast switching times, with turn-on and turn-off times typically under 150 ns, enabling rapid signal routing that is crucial for high-speed data acquisition and communication systems.

The robust design of the ADG659WYRUZ-REEL7 ensures it can withstand electrostatic discharge (ESD) events, with inputs and outputs that are fully protected to ±15kV air and ±8kV contact discharges, as per the IEC 61000-4-2 standard. This level of protection makes the device particularly reliable in harsh electrical environments.

Furnished in a compact TSSOP package, the ADG659WYRUZ-REEL7 is provided in reel form for ease of integration into automated manufacturing processes, facilitating efficient assembly and production workflows. Its small footprint and surface-mount packaging make it an excellent choice for space-constrained applications, such as portable electronic devices, data acquisition systems, communication control circuits, and many others.

In summary, the ADG659WYRUZ-REEL7 from Analog Devices Inc. is a sophisticated SPDT switch that combines low on-resistance, fast switching times, and robust ESD protection, all in a compact package, making it a top-tier choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3383 $63.3830
23+ $5.2007 $119.6161
35+ $5.0383 $176.3405
48+ $4.8757 $234.0336
62+ $4.7131 $292.2122
83+ $4.2256 $350.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess