EN
  • EN
  • DE

ADG701BRJZ-500RL7

Part No ADG701BRJZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 3 Ohm
Single Supply Voltage (V+) 1.8 V to 5 V
Max Switch Time (Ton,Toff) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 17pF, 17pF
Max Leakage Current (IS off) 10pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 077485-ADG701BRJZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG701BRJZ-500RL7 CAD Model

Description

ADG701BRJZ-500RL7 by Analog Devices Inc.

The ADG701BRJZ-500RL7 is a high-performance CMOS single-pole single-throw (SPST) switch from Analog Devices Inc., a leading innovator in semiconductor design and manufacturing. This product is part of the robust ADG701 series, known for its reliability and efficiency in various applications. The ADG701BRJZ-500RL7 is designed to deliver precision signal switching with low on-resistance and fast switching speeds, making it an ideal choice for a wide range of markets including communications, instrumentation, and healthcare.

Constructed with Analog Devices' advanced silicon technology, this switch operates over a broad power supply range of +1.8 V to +5.5 V, enabling it to fit seamlessly into both portable and line-powered systems. Its low power consumption and reduced power supply requirements make it particularly well-suited for battery-operated devices.

Featuring a compact SOT-23-5 package, the ADG701BRJZ-500RL7 is optimized for space-constrained applications. Its tiny footprint is beneficial for high-density boards where space is at a premium, yet it does not compromise on performance or functionality. The device also boasts an extended temperature range, ensuring consistent performance across diverse environmental conditions.

Key specifications of the ADG701BRJZ-500RL7 include:

  • Low On-Resistance: Typically < 1 ohm at 5 V
  • Single Supply Operation: +1.8 V to +5.5 V
  • Fast Switching Times: tON < 20 ns and tOFF < 10 ns
  • Low Power Consumption: < 0.01 µW at +2.5 V
  • Extended Temperature Range: -40°C to +125°C
  • Package: SOT-23-5

With its robust design and high-quality performance, the ADG701BRJZ-500RL7 is perfectly suited for precision analog applications, such as sample-and-hold circuits, audio and video switching, test equipment, and various other circuits where high performance is required with minimal power draw.

When it comes to sourcing the ADG701BRJZ-500RL7, Analog Devices Inc. ensures product availability and support, making it a reliable choice for designers and manufacturers looking for a high-quality switch to incorporate into their systems.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6921 $59.2235
85+ $1.3885 $118.0225
130+ $1.3450 $174.8500
180+ $1.3017 $234.3060
230+ $1.2583 $289.4090
310+ $1.1281 $349.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,522 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess