EN
  • EN
  • DE

ADG701BRMZ

Part No ADG701BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage 2 Ω SPST Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 3 Ohm
Operating Supply Voltage 1.8 V ~ 5 V
Switch Time (Ton, Toff) (Maximum) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 10pA (Typ)
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1140375-ADG701BRMZ
Manufacturer Homepage www.analog.com
Family Name ADG701
Introduction Date November 24, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG701BRMZ CAD Model

Description

The ADG701BRMZ is a high-performance CMOS analog switch manufactured by Analog Devices Inc., renowned for its precision and reliability in the semiconductor industry. This component is part of the ADG701 series, which is characterized by its low on-resistance and low power consumption, making it an excellent choice for a wide range of applications that require efficient signal routing.

Key Features

  • Single SPST Configuration: The ADG701BRMZ operates as a single-pole single-throw (SPST) switch, which allows for simple on/off control in signal paths, providing a straightforward solution for routing signals in your circuit design.
  • Low On-Resistance: With a typical on-resistance of just 0.8 ohms, this switch ensures minimal signal distortion and attenuation, maintaining signal integrity and performance.
  • Low Power Consumption: The device is optimized for low power operation, which is ideal for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Voltage Range: The ADG701BRMZ can operate across a wide supply voltage range from 1.8V to 5.5V, accommodating various logic levels and making it versatile for different system designs.
  • Fast Switching: Fast switching times (t_ON and t_OFF) allow for high-speed signal processing, which is essential for applications requiring quick response times.
  • CMOS Logic Level Compatibility: The switch is compatible with CMOS logic levels, ensuring easy integration with digital systems and microcontrollers.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the longevity and reliability of the device in harsh environments.

Applications

The ADG701BRMZ is well-suited for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Battery-powered devices
  • Sample-and-hold circuits

Package Information

The device is offered in an MSOP (Mini Small Outline Package) with the package code "BRMZ," which provides a compact footprint for space-constrained applications.

Conclusion

The ADG701BRMZ from Analog Devices Inc. is an exceptional choice for designers looking for a high-performance, low-on-resistance analog switch that offers reliability and versatility across various applications. Its compatibility with CMOS logic levels and ESD protection features make it a robust and durable component for your next project.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2553 $50.2120
100+ $1.0300 $103.0000
155+ $0.9978 $154.6590
210+ $0.9656 $202.7760
270+ $0.9335 $252.0450
360+ $0.8369 $301.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess