EN
  • EN
  • DE

ADG701LBRMZ

Part No ADG701LBRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage 2 OHM SPST Switches | IC SWITCH SPST 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 3Ohm
Supply Voltage , Single (V+) 1.8V ~ 5V
Switch Time (Ton, Toff) (Maximum) 12ns, 8ns
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 250pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG701
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140381-ADG701LBRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG701LBRMZ CAD Model

Description

Analog Devices Inc. ADG701LBRMZ Overview

The ADG701LBRMZ from Analog Devices Inc. is a high-performance CMOS analog switch part of the company's extensive range of switch and multiplexer devices. This particular model is designed to deliver exceptional signal integrity with a low on-resistance and is housed in a compact MSOP (Micro Small Outline Package) that is space-efficient, making it an ideal choice for a variety of applications that require high-density system integration.

Key Features

  • Single Channel Switch: The ADG701LBRMZ is a single-pole/single-throw (SPST) switch, which means it offers a single input/output channel that can be opened or closed, providing a simple and efficient signal routing solution.
  • Low On-Resistance: With an on-resistance typically under 0.4 ohms, this switch ensures minimal signal distortion and voltage drop, maintaining signal integrity even in demanding situations.
  • Low Power Consumption: The device operates with a single 1.8V to 5.5V supply, making it suitable for battery-powered applications due to its low power consumption.
  • Fast Switching Times: It boasts fast switching times (t_ON and t_OFF) that enhance performance in time-critical signal processing tasks.
  • Extended Temperature Range: The ADG701LBRMZ is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Relay Replacement

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG701LBRMZ is no exception. The device is rigorously tested to meet high standards of performance and reliability. Its MSOP packaging is not only space-saving but also ensures robustness, making it suitable for both prototyping and mass production applications.

Conclusion

The ADG701LBRMZ from Analog Devices Inc. stands out as a versatile and efficient solution for signal switching needs in electronic systems. Its low on-resistance, fast switching speeds, and low power requirements make it a preferred choice for designers looking to maximize performance in compact, power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess