EN
  • EN
  • DE

ADG706BRU

Part No ADG706BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, 2.5ohm Low-Voltage, 8-/16-Channel Multiplexers | IC MULTIPLEXER 16X1 28TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 4.5Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 32ns, 16ns
-3db Bandwidth 25MHz
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 13pF, 180pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADG706
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140392-ADG706BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG706BRU CAD Model

Description

ADG706BRU by Analog Devices Inc.

The ADG706BRU is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in semiconductor design and manufacturing. This device is part of the robust ADG706 series, known for its precision and reliability in routing analog signals in numerous electronic systems.

Key Features:

  • Wide Voltage Range: The ADG706BRU operates on a single 1.8 V to 5.5 V power supply, making it versatile for both portable and stationary applications.
  • Low Power Consumption: With CMOS technology, it ensures minimal power consumption, which is critical for energy-sensitive systems.
  • High Throughput: The device boasts a fast switching speed, ensuring rapid signal routing with minimal delay.
  • Low Crosstalk: Engineered to minimize signal interference, the ADG706BRU ensures high signal integrity for precise measurements and data acquisition.
  • Multiple Channels: It features a 16-channel configuration, providing extensive flexibility for complex signal routing requirements.

Applications:

The ADG706BRU is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Instrumentation
  • Process control

Package and Quality:

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'RU' suffix in its part number. This package is ideal for space-constrained applications. Additionally, the ADG706BRU is RoHS compliant and adheres to the stringent quality standards of Analog Devices Inc., ensuring reliability and performance consistency across various environmental conditions.

Conclusion:

The ADG706BRU is a testament to Analog Devices Inc.'s commitment to providing high-quality, high-performance components for sophisticated electronic systems. Whether for industrial, commercial, or consumer applications, this analog multiplexer stands out for its versatility, efficiency, and precision.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7571 $51.8139
19+ $5.3857 $102.3283
29+ $5.2000 $150.8000
42+ $4.8286 $202.8012
54+ $4.6429 $250.7166
68+ $4.4572 $303.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,589 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess