EN
  • EN
  • DE

ADG709BRU

Part No ADG709BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, 3 ohm Low Voltage 4-/8-Channel Multiplexers | IC MULTIPLEXER DUAL 4X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 8ns
-3db Bandwidth 55MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 13pF, 42pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG709
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140397-ADG709BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG709BRU CAD Model

Description

The ADG709BRU is a high-performance CMOS analog multiplexer from Analog Devices Inc., an industry leader in the design and manufacturing of high-quality integrated circuits. This multiplexer is designed for precision applications where low on-resistance and fast switching are required.

Key Features

  • Low On-Resistance: The on-resistance profile of the ADG709BRU is very low, typically around 4 ohms, which ensures minimal signal attenuation and distortion when passing through the switch.
  • Single Supply Operation: It operates from a single supply voltage ranging from +1.8V to +5.5V, making it suitable for a variety of low-voltage applications.
  • Dual Supply Operation: For applications requiring a higher voltage range, it can also operate from dual supplies of ±2.5V to ±5.5V.
  • High-Speed Switching: This device offers fast switching times, with tON typically 30 ns and tOFF typically 20 ns, which is ideal for high-frequency signal switching.
  • Low Power Consumption: The ADG709BRU is designed for low power consumption, drawing a typical supply current of only 0.01µA, which is beneficial for power-sensitive applications.
  • Break-Before-Make Switching: It features a break-before-make switching action that prevents momentary shorting when switching channels.
  • Multiple Channel Configurations: This multiplexer comes in a variety of channel configurations, providing flexibility for different application needs.
  • IC Package: The ADG709BRU is available in a TSSOP package, which is suitable for space-constrained applications.

Applications

The ADG709BRU is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Relay replacement

Conclusion

The ADG709BRU from Analog Devices Inc. represents a blend of high performance, reliability, and flexibility, making it a preferred choice for designers looking for a high-quality analog multiplexer. With its low on-resistance, fast switching, and low power consumption, it is well-suited for a multitude of electronic applications that require efficient and precise signal routing.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6602 $51.2428
34+ $3.0033 $102.1122
52+ $2.9094 $151.2888
72+ $2.8156 $202.7232
92+ $2.7217 $250.3964
123+ $2.4402 $300.1446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess