The ADG723BRM(S8B) is a cutting-edge CMOS analog switch from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to provide high-precision switching capabilities with a dual SPST configuration. It is well-suited for a variety of applications, including data acquisition systems, communication systems, and medical equipment.
Key Features
- Low On-Resistance: The switch features a low on-resistance (RON) that typically stands at 4 ohms, providing efficient signal transmission with minimal signal loss.
- Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it versatile for various systems and reducing power consumption.
- Low Power Consumption: The ADG723BRM(S8B) boasts a low power consumption, which is critical for battery-powered and portable devices.
- High Off Isolation: With high off isolation, the device prevents signal leakage between channels when in the off state, ensuring signal integrity.
- Fast Switching Times: The switch offers fast switching times (tON and tOFF) that enable quick response in critical applications.
Applications
- Test Equipment
- Data Acquisition Systems
- Audio and Video Switching
- Sample and Hold Systems
- Communication Systems
Product Specifications
Parameter
Value
Configuration
Dual SPST
Supply Voltage (V<sub>DD)
1.8V to 5.5V
On-Resistance (R<sub>ON)
4 Ω (typical)
Switching Time (t<sub>ON/t<sub>OFF)
Fast
Package
MSOP-8
The ADG723BRM(S8B) from Analog Devices Inc. is an exceptional choice for designers who require a reliable and high-performance analog switch with a small footprint. The combination of low on-resistance, low power consumption, and high off isolation makes it an ideal choice for a multitude of applications where efficient and precise signal routing is necessary.