EN
  • EN
  • DE
  • IT

ADG733BRQZ-REEL7

Part No ADG733BRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 4.5Ohm
Single Supply Voltage (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 21ns, 10ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -67dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Part Number Series ADG733
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809346-ADG733BRQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG733BRQZ-REEL7 CAD Model

Description

Product Overview: ADG733BRQZ-REEL7

The ADG733BRQZ-REEL7 is a high-performance, triple single-pole double-throw (3 x SPDT) switch manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to operate from a single 2.5 V to 5.5 V supply, making it ideal for a wide range of applications including battery-powered portable instruments.

Key Features

  • Low Voltage Operation: The ADG733BRQZ-REEL7 functions optimally within a supply voltage range of 2.5 V to 5.5 V, which is suitable for various low-voltage applications.
  • Low On Resistance: Featuring a low on resistance (RON) typically around 4 ohms, the switch ensures minimal signal distortion and power loss.
  • Low Power Consumption: With a power consumption that is typically less than 0.01 μW, this device is excellent for power-sensitive applications.
  • High Switching Speeds: The device boasts fast switching times (tON and tOFF) in the nanosecond range, enabling rapid signal routing.
  • Advanced IC Technology: Utilizing Analog Devices' proprietary IC technology, the ADG733BRQZ-REEL7 offers superior performance and reliability.

Applications

The ADG733BRQZ-REEL7 is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Relay replacement
  • Battery-powered systems
  • Sample-hold systems

Packaging and Quality

The device comes in a compact QSOP-16 package and is part of the REEL7 packaging series, which is designed for efficient handling and manufacturing. The ADG733BRQZ-REEL7 is RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance consistency.

Conclusion

In summary, the ADG733BRQZ-REEL7 from Analog Devices Inc. stands out with its low-voltage operation, low power consumption, and high switching speeds, making it an excellent choice for designers looking for a reliable and efficient switching solution. Its broad application range and commitment to quality make it a valuable component in any electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess