EN
  • EN
  • DE

ADG736BRMZ-REEL

Part No ADG736BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage 2.5 Ω Dual SPDT Switch | IC SWITCH DUAL SPDT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 12ns, 5ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 9pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -82dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADG736
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140443-ADG736BRMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG736BRMZ-REEL CAD Model

Description

ADG736BRMZ-REEL - Dual SPDT Switch from Analog Devices Inc.

The ADG736BRMZ-REEL is a high-performance, dual single-pole double-throw (SPDT) switch fabricated on Analog Devices Inc.'s proprietary iCMOS® process technology. This switch is designed to operate with a single supply voltage ranging from 1.8V to 5.5V, making it an ideal choice for a wide array of applications including battery-powered portable devices.

With its low on-resistance (typically 0.5Ω) and on-resistance flatness, the ADG736BRMZ-REEL provides efficient signal switching with minimal distortion. This is particularly important in applications where signal integrity is crucial. The on-resistance profile remains consistent over the full analog signal range, ensuring excellent linearity and low distortion throughout.

The switch also boasts a low total harmonic distortion (THD) performance, which is essential for audio and other precision signal processing applications. This characteristic ensures that the signal passing through the switch maintains its integrity, with minimal introduction of noise or alteration of the waveform.

Another key feature of the ADG736BRMZ-REEL is its fast switching times. With a t_ON of 20 ns and a t_OFF of 10 ns, this device can handle high-speed signals without significant delays, making it suitable for applications that require rapid signal routing changes.

The device comes in a compact 10-lead MSOP (Mini Small Outline Package) and is part of the REEL packaging option, which is designed for efficient handling and manufacturing, allowing for automated assembly processes. This makes the ADG736BRMZ-REEL a convenient and practical choice for mass production environments.

Additionally, the ADG736BRMZ-REEL features robust electrostatic discharge (ESD) protection, ensuring reliability and a longer operational lifespan even in environments where ESD events may occur.

In summary, the ADG736BRMZ-REEL from Analog Devices Inc. is a versatile and reliable component that offers excellent performance for a variety of applications requiring high-quality signal switching. With its low on-resistance, fast switching times, and ESD protection, it is a smart choice for designers who need a dependable switch that does not compromise on signal integrity.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6972 $51.2468
46+ $2.2131 $101.8026
70+ $2.1439 $150.0730
97+ $2.0748 $201.2556
125+ $2.0056 $250.7000
167+ $1.7982 $300.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,320 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess