EN
  • EN
  • DE

ADG758BCPZ-REEL

Part No ADG758BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1446+Rohs
Reference case LFCSP20
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722078-ADG758BCPZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG758BCPZ-REEL CAD Model

Description

Product Overview: ADG758BCPZ-REEL from Analog Devices Inc.

The ADG758BCPZ-REEL is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading innovator in the semiconductor industry. This particular device is part of the REEL packaging series, which indicates that it is provided in tape and reel packaging suitable for automated assembly processes. The ADG758 is designed for precision, low-voltage data acquisition systems and offers a robust feature set that makes it ideal for a variety of applications.

Key Features

  • Low On Resistance: The ADG758 features a low on resistance (Ron) of typically 4.5 ohms, which provides a minimal signal attenuation, ensuring high signal integrity.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V power supply, making it versatile for both portable and stationary applications.
  • 3.3 V Logic Compatible Inputs: The inputs are compatible with 3.3V logic levels, even when operated on 5V supplies, which allows for easy interfacing with modern microcontrollers and digital logic.
  • Low Power Consumption: The ADG758 offers low power consumption, which is critical for battery-powered devices, ensuring longer operation times.
  • High Throughput: With a fast switching time and a low charge injection, this multiplexer is capable of high-throughput applications.

Applications

The ADG758BCPZ-REEL is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered systems
  • Sample-and-hold systems
  • Audio and video signal routing
  • Industrial control systems
  • Communication systems
  • Automotive systems

Its compact LFCSP (Lead Frame Chip Scale Package) ensures a minimal footprint on the PCB, which is essential for space-constrained designs. The device also boasts excellent thermal performance and reliability, thanks to Analog Devices' rigorous quality control and advanced manufacturing techniques.

Analog Devices Inc. is known for their precision engineering and the ADG758BCPZ-REEL is no exception. It represents a blend of performance, power efficiency, and design flexibility, making it a top choice for engineers and designers looking to enhance their systems with a reliable multiplexing solution.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6470 $51.1170
23+ $4.3529 $100.1167
36+ $4.2059 $151.4124
52+ $3.9118 $203.4136
67+ $3.7647 $252.2349
83+ $3.6177 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess