EN
  • EN
  • DE

ADG774ABRQ-REEL7

Part No ADG774ABRQ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 3 V to 5 V
Max Switch Time (Ton,Toff) 12ns, 6ns
-3db Bandwidth 400MHz
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 5pF, 7.5pF
Max Leakage Current (IS off) 100pA
Crosstalk -70dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 115821-ADG774ABRQ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Imaging, Video & Vision, Communications & Networking, Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian ADG774ABRQ-REEL7 CAD Model

Description

Product Overview: ADG774ABRQ-REEL7

The ADG774ABRQ-REEL7 by Analog Devices Inc. is a high-performance, low-voltage, 4-channel, 2:1 multiplexer/demultiplexer with a CMOS process for an optimized balance between switching performance and power consumption. This component is particularly suitable for applications that require routing of high-speed signals, including video, audio, and telecommunications data streams.

Key Features

  • Low Voltage Operations: The device operates at a single supply voltage range of 1.8 V to 3.6 V, making it ideal for battery-powered and portable devices.
  • High Throughput: It offers a wide bandwidth to accommodate high-speed signals without significant attenuation or distortion.
  • Low Power Consumption: With CMOS technology, the ADG774ABRQ-REEL7 ensures minimal power usage, which is critical for power-sensitive applications.
  • Low Crosstalk and Off Isolation: The device is designed to minimize interference between channels, ensuring signal integrity.
  • Wide Operating Temperature Range: It can operate over an extended temperature range, making it suitable for industrial environments.

Applications

  • Data acquisition systems
  • Audio and video switching
  • Communication systems
  • Relay replacement
  • Automotive infotainment systems

Product Specifications

The ADG774ABRQ-REEL7 comes in a compact QSOP package and is part of a tape and reel packaging, indicated by the suffix 'REEL7'. This packaging is optimized for automated surface-mount assembly processes, ensuring high production efficiency and reliability.

With its robust design, the ADG774ABRQ-REEL7 exhibits excellent signal isolation and low on-resistance, making it a versatile choice for multiplexing and demultiplexing analog and digital signals. Its latch-up performance exceeds 100 mA per JESD78, Class II, providing additional protection for sensitive applications.

For design engineers looking for a high-speed, low-voltage multiplexer/demultiplexer with reliable performance, the ADG774ABRQ-REEL7 from Analog Devices Inc. is an excellent choice that combines functionality, efficiency, and durability in a single component.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8089 $52.2801
19+ $5.4412 $103.3828
29+ $5.2574 $152.4646
41+ $4.8897 $200.4777
54+ $4.7059 $254.1186
67+ $4.5221 $302.9807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess