EN
  • EN
  • DE

TB62247AFG(O,M)

Part No TB62247AFG(O,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355504-TB62247AFG(O,M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62247AFG(O,M) CAD Model

Description

The TB62247AFG(O,M) is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor and Storage. It's designed for driving two-phase bipolar stepping motors and offers a wide range of features to ensure precise and efficient motor control.

Applications:

  • Office automation equipment (e.g., printers, scanners)
  • Amusement machines (e.g., pachinko machines, slot machines)
  • Industrial equipment (e.g., robotics, CNC machines)
  • Home appliances (e.g., air conditioners, refrigerators)

Features:

  • PWM Chopper-Type Driver: Provides smooth and efficient motor control by regulating the current flowing through the motor windings.
  • Bipolar Stepping Motor Driver: Designed for driving two-phase bipolar stepping motors.
  • Constant-Current Control: Ensures stable motor torque and prevents motor overheating.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to protect the driver and the motor from damage.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Micro-stepping Capability: Allows for finer resolution and smoother motor operation.
  • Built in mixed decay mode.
  • Built in reset and enable pins.

Benefits:

  • Precise Motor Control: The PWM chopper-type design and constant-current control ensure accurate and reliable motor positioning.
  • Efficient Motor Operation: The low on-resistance and built-in protection circuits minimize power dissipation and prevent motor overheating, extending motor life.
  • High Reliability: The built-in protection circuits protect the driver and the motor from damage, ensuring reliable operation.
  • Versatile Application: The wide range of features and capabilities makes the TB62247AFG suitable for a variety of applications.
  • Reduced System Cost: Integration of protection features reduces the need for external components.

Technical Specifications:

While specific numerical values might vary slightly depending on the exact revision, typical specifications include:

  • Supply Voltage: 4.5V to 36V (consult datasheet for absolute maximums)
  • Output Current: Up to 2.5A (consult datasheet for specific rating and heat dissipation considerations)
  • Operating Temperature: -20°C to 85°C (consult datasheet for specific range)
  • Package: HSOP28

Note: Always refer to the official Toshiba Semiconductor and Storage datasheet for the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess