EN
  • EN
  • DE

HYS64T256020HU-3.7-A

Part No HYS64T256020HU-3.7-A
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-533 256Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951209-HYS64T256020HU-3.7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T256020HU-3.7-A CAD Model

Description

The Qimonda HYS64T256020HU-3.7-A is a 2GB DDR2 800MHz (PC2-6400) CL6 ECC Registered DIMM. This memory module is designed for servers and high-performance workstations requiring stable and reliable operation. The ECC (Error-Correcting Code) feature ensures data integrity, making it suitable for critical applications where data corruption cannot be tolerated.

Applications

  • Servers
  • High-Performance Workstations
  • Systems Requiring ECC Memory
  • Data Centers
  • Applications where data integrity is critical

Features

  • 2GB Capacity: Provides ample memory for demanding applications and multitasking.
  • DDR2 800MHz (PC2-6400): Operates at a clock speed of 800MHz, offering a data transfer rate of 6400MB/s.
  • CL6 Latency: Features a CAS latency of 6 cycles, balancing speed and stability.
  • 240-Pin DIMM: Standard form factor for DDR2 memory modules.
  • ECC Registered: Includes error correction capabilities and is registered for enhanced stability in server environments.
  • 1.8V Operating Voltage: Standard voltage for DDR2 memory.

Benefits

  • Enhanced Data Integrity: ECC functionality corrects memory errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design enhances signal integrity, reducing the risk of errors in high-density configurations.
  • Increased Performance: High clock speed and large capacity enable smooth operation of demanding applications.
  • Reliable Operation: Qimonda's reputation ensures reliable and consistent performance.
  • Suitable for Critical Applications: Ideal for servers and workstations where data accuracy is paramount.

Additional Details

The HYS64T256020HU-3.7-A is specifically designed for systems that require ECC Registered memory. Registered memory modules include a register between the memory controller and the DRAM chips, which helps to stabilize signals in systems with multiple memory modules. This is especially important in servers and high-end workstations. The ECC functionality can detect and correct single-bit errors, preventing data corruption and ensuring system uptime. While ECC Registered memory is more expensive than non-ECC unbuffered memory, the added stability and data integrity make it a worthwhile investment for critical applications. This module is compatible with systems that support DDR2 ECC Registered DIMMs and the PC2-6400 standard.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess