EN
  • EN
  • DE

ADG774ABRQZ-REEL

Part No ADG774ABRQZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Voltage, 400 MHz, Quad 2:1 Mux with 3 ns Switching Time | IC MUX/DEMUX QUAD 2X1 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 3.5Ohm
Channel-to-Channel Matching (ΔRon) 150mOhm
Supply Voltage , Single (V+) 3V ~ 5V
Switch Time (Ton, Toff) (Maximum) 12ns, 6ns
-3db Bandwidth 400MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 5pF, 7.5pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -70dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADG774
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1140460-ADG774ABRQZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG774ABRQZ-REEL CAD Model

Description

Product Overview: ADG774ABRQZ-REEL

The ADG774ABRQZ-REEL is a high-performance, quad 2:1 multiplexer/demultiplexer manufactured by Analog Devices Inc. This versatile component is part of the industry-leading range of switch and multiplexer integrated circuits designed to deliver exceptional signal integrity and ease of use.

Key Features

  • Wide Operating Voltage Range: The ADG774ABRQZ-REEL operates over a broad power supply range from 1.8V to 3.6V, making it suitable for a variety of applications that require low-voltage operation.
  • Low On Resistance: This device features a low on resistance (typically 4 ohms), which minimizes signal attenuation and ensures high-quality signal transmission.
  • High Bandwidth: With a bandwidth of over 200 MHz, the ADG774ABRQZ-REEL is capable of handling high-speed signals, making it ideal for video, audio, and data communication applications.
  • CMOS Technology: The use of CMOS technology provides for reduced power consumption and increased reliability.
  • Break-Before-Make Switching: This feature ensures that signal integrity is maintained during channel switching by preventing simultaneous connections of multiple inputs.

Applications

The ADG774ABRQZ-REEL is well-suited for a range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Relay replacement
  • Automatic test equipment

Package and Quality

Supplied in a compact 16-lead QSOP package, the ADG774ABRQZ-REEL is designed to occupy minimal space on a printed circuit board. The device is provided in tape and reel form to facilitate automated assembly processes, ensuring efficiency and cost-effectiveness in high-volume production environments.

Analog Devices Inc. is known for its commitment to quality, and the ADG774ABRQZ-REEL is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications.

Whether you are designing for sophisticated communication infrastructure, high-precision instrumentation, or consumer electronics, the ADG774ABRQZ-REEL from Analog Devices Inc. offers the performance and flexibility to meet your switching needs.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess