EN
  • EN
  • DE

ADG774BR

Part No ADG774BR
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 3 V/5 V, Wide Bandwidth Quad 2:1 Mux | IC MUX/DEMUX QUAD 2X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 2.2Ohm
Channel-to-Channel Matching (ΔRon) 150mOhm
Supply Voltage , Single (V+) 3V ~ 5V
Switch Time (Ton, Toff) (Maximum) 15ns, 8ns
-3db Bandwidth 240MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 10pF, 20pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -75dB at 10MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG774
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1140461-ADG774BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG774BR CAD Model

Description

Analog Devices Inc. ADG774BR Quad SPDT Switch

The ADG774BR from Analog Devices Inc. is a high-performance quad single-pole, double-throw (SPDT) switch optimized for data acquisition and signal routing applications where low distortion and fast settling times are of paramount importance. This versatile component is an excellent choice for designers looking to implement multiplexing functions in their circuits while maintaining signal integrity and operational efficiency.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG774BR offers a robust feature set that includes 3 V to 5.5 V single supply operation, making it suitable for a wide range of applications from battery-powered portable devices to industrial automation systems. The low power consumption of this device ensures minimal impact on the power budget of the system it is incorporated into.

With its wide bandwidth and low on resistance, the ADG774BR is designed to handle high-speed signals with minimal signal loss. This switch is characterized by its low on resistance flatness, which is critical for maintaining signal fidelity across the entire signal range, and its low charge injection, which minimizes signal distortion during switching events.

The ADG774BR also features a 44-lead TQFP (Thin Quad Flat Pack) package, making it compact and easy to integrate into space-constrained designs. Its interface is TTL/CMOS compatible, allowing for straightforward interfacing with a wide array of digital components. Additionally, the switch has an enhanced ESD (Electrostatic Discharge) protection, safeguarding the device from the damaging effects of static electricity.

Applications for the ADG774BR are diverse and include audio and video signal routing, communication systems, data acquisition systems, and relay replacement in automated test equipment. Its reliability and performance make it a go-to component for engineers looking to enhance their designs with a high-quality, versatile switching solution.

Overall, the ADG774BR from Analog Devices Inc. is a testament to the company's commitment to providing innovative, high-performance components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess