EN
  • EN
  • DE

MAX6751KA31

Part No MAX6751KA31
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisory Circuits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196803-MAX6751KA31
Manufacturer Analog Devices Inc.
Type Voltage Supervisory
Mounting Style SMD/SMT
Category Supervisory Circuits
Package / Case SOT-23-8
Threshold Voltage 3.075 V
Output Type Active Low, Open Drain
Manual Reset No Manual Reset
Watchdog Timer Watchdog
Height 1.1 mm
Length 2.9 mm
Reset Delay Time 9.487 ms
Ultra Librarian 3D Model Ultra Librarian MAX6751KA31 CAD Model

Description

Product Overview: MAX6751KA31 from Analog Devices Inc.

The MAX6751KA31, a part of the renowned product lineup from Analog Devices Inc., is a high-quality, low-power voltage detector designed for precise monitoring of voltage levels within electronic systems. This tiny, yet powerful component ensures that your devices operate within their intended voltage parameters, thus safeguarding them from potential damage due to voltage fluctuations.

Key Features

  • Accuracy: The MAX6751KA31 offers impressive precision with its ability to detect voltage thresholds with a high degree of accuracy. This is essential for systems that rely on stable voltage for optimal performance.
  • Low Power Consumption: Designed to be energy-efficient, this voltage detector consumes minimal power, making it an ideal choice for battery-operated devices where power conservation is critical.
  • Compact Form Factor: Available in a small SOT23 package, the MAX6751KA31 is perfect for space-constrained applications, allowing for more compact and streamlined circuit designs.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific requirements, providing flexibility and customization for a variety of applications.
  • Manual Reset Capability: The device includes a manual reset input, offering an additional layer of control for system resets and troubleshooting.

Applications

The MAX6751KA31 is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Industrial Control Systems
  • Computers and Servers
  • Consumer Electronics

Product Specifications

The device boasts a robust set of specifications that make it suitable for demanding environments:

  • Operating Voltage Range: Typically designed to operate over a wide voltage range.
  • Temperature Range: Capable of functioning across a broad temperature spectrum, ensuring reliability in various operating conditions.
  • Package Type: Offered in a compact SOT23 package that is conducive to high-density board layouts.

In conclusion, the MAX6751KA31 from Analog Devices Inc. is a top-tier voltage detector that combines accuracy, efficiency, and versatility. Whether you're designing consumer gadgets or industrial machinery, this component offers the reliability and performance that engineers and designers trust.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess