EN
  • EN
  • DE

ADG774BRQ-REEL

Part No ADG774BRQ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 2.2 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 3 V to 5 V
Max Switch Time (Ton,Toff) 15ns, 8ns
-3db Bandwidth 240MHz
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -75dB @ 10MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1014409-ADG774BRQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG774BRQ-REEL CAD Model

Description

Analog Devices Inc. ADG774BRQ-REEL Overview

The ADG774BRQ-REEL from Analog Devices Inc. is a high-performance, monolithic CMOS Quad SPDT (Single Pole Double Throw) switch. This versatile component is ideally suited for a wide range of applications, including data acquisition systems, communication systems, and audio/video signal routing. The ADG774BRQ-REEL is part of Analog Devices' precision switch family, offering low on-resistance and fast switching times.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (RON) typically around 4 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Wide Operating Voltage Range: It operates from a single 1.8V to 5.5V power supply, making it suitable for both 3V and 5V systems.
  • Low Power Consumption: With its CMOS construction, the device boasts low power dissipation, conserving energy in battery-powered devices.
  • High Bandwidth: The switch offers a high bandwidth, ensuring minimal signal distortion and enabling it to be used in high-frequency applications.
  • Fast Switching Times: It features fast tON and tOFF times, which are typically 20ns and 15ns respectively, providing quick response times for critical applications.

Package and Quality

The ADG774BRQ-REEL is packaged in a compact 16-lead QSOP (Quarter Size Outline Package), which is ideal for space-constrained applications. The device is provided in tape and reel format, facilitating efficient handling and manufacturing processes.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacements
  • Automatic test equipment

Conclusion

With its combination of low on-resistance, high bandwidth, and fast switching times, the ADG774BRQ-REEL from Analog Devices Inc. is a reliable and efficient choice for designers looking to optimize their signal routing needs. Its versatility and performance characteristics make it a valuable component in any electronic system requiring high-quality signal switching.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3865 $53.8650
23+ $4.4197 $101.6531
36+ $4.2815 $154.1340
49+ $4.1434 $203.0266
63+ $4.0053 $252.3339
84+ $3.5910 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,157 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess