EN
  • EN
  • DE

ADG801BRTZ

Part No ADG801BRTZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0652+
Reference case SOT23-6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722079-ADG801BRTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG801BRTZ CAD Model

Description

ADG801BRTZ CMOS Single SPST Switch from Analog Devices Inc.

The ADG801BRTZ is a high-performance monolithic single-pole single-throw (SPST) switch fabricated on Analog Devices Inc.'s proprietary iCMOS® process technology. This switch is designed to provide superior switching performance with low on-resistance and fast switching times, making it an excellent choice for a wide range of applications, including data acquisition systems, communication systems, and portable devices.

Key Features

  • Low On-Resistance: The ADG801BRTZ features a low on-resistance that typically ranges from 0.4 ohms, ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • Single Supply Operation: It operates from a single supply voltage ranging from +1.8V to +5.5V, providing design flexibility and compatibility with a variety of system voltages.
  • Fast Switching Times: With a t<sub>ON of 20 ns and t<sub>OFF of 10 ns, the switch provides rapid transition between ON and OFF states, making it ideal for high-speed signal routing.
  • Low Power Consumption: The device features ultra-low power dissipation due to a low supply current, which is critical for battery-powered portable devices.
  • CMOS Logic Level Compatibility: The input control logic is compatible with standard CMOS levels, which simplifies interfacing with microcontrollers and digital logic.

Applications

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video signal routing
  • Battery-powered systems
  • Sample and hold systems

The ADG801BRTZ comes in a compact SOT-23-5 package, making it easy to integrate into space-constrained designs. Its robust construction ensures reliable operation over a wide temperature range of -40°C to +125°C, which is suitable for industrial environments.

With its combination of low on-resistance, fast switching speed, and low power consumption, the ADG801BRTZ from Analog Devices Inc. represents a versatile solution for designers looking to optimize their signal routing with high efficiency and minimal signal distortion.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5940 $51.8800
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0194 $300.8906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess