EN
  • EN
  • DE

ADG823BRMZ-REEL7

Part No ADG823BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADG823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG823BRMZ-REEL7DKR, ADG823BRMZ-REEL7-ND, ADG823BRMZ-REEL7CT, ADG823BRMZ-REEL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860062-ADG823BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG823BRMZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG823BRMZ-REEL7

The ADG823BRMZ-REEL7 is a state-of-the-art dual single-pole/double-throw (SPDT) switch from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver high-speed, low-voltage operation in a compact package, making it an ideal solution for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG823BRMZ-REEL7 offers a perfect blend of low power consumption and high voltage tolerance, ensuring reliable performance in demanding environments. The switch operates over a broad power supply range of ±2.7 V to ±5.5 V, providing designers with flexibility in various circuit configurations.

Key Features:

  • Low On-Resistance: The device features a low on-resistance of typically 0.4 ohms, which minimizes signal distortion and provides excellent signal integrity.
  • High Switching Speed: Fast switching times (tON and tOFF) of typically 0.5 µs and 0.4 µs, respectively, make the ADG823BRMZ-REEL7 suitable for high-frequency signal routing.
  • Low Power Consumption: The switch's low power consumption is ideal for portable and battery-powered applications, where power efficiency is critical.
  • Single-Supply Operation: The ability to operate from a single supply voltage simplifies circuit design and reduces component count.
  • Wide Operating Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.

The ADG823BRMZ-REEL7 comes in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant and halogen-free, addressing environmental and regulatory requirements. The REEL7 designation indicates that this product is available in a 7-inch reel, facilitating efficient handling and manufacturing processes, particularly for high-volume production.

With its robust design and versatile features, the ADG823BRMZ-REEL7 by Analog Devices Inc. is an exemplary choice for engineers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7803 $60.4848
38+ $3.1023 $117.8874
58+ $3.0053 $174.3074
80+ $2.9083 $232.6640
103+ $2.8113 $289.5639
138+ $2.5202 $347.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess