EN
  • EN
  • DE

ADG836YCP-REEL

Part No ADG836YCP-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 0.5CMOS 1.65 V TO 3.6 V Dual SPDT/2:1 MUX / Analog Switch Dual SPDT Automotive 12-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172826-ADG836YCP-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name ADG836
Introduction Date July 21, 2003
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADG836YCP-REEL CAD Model

Description

Analog Devices Inc.'s ADG836YCP-REEL: High-Performance Dual SPDT Switch

The ADG836YCP-REEL is a precision, dual single-pole double-throw (SPDT) switch from Analog Devices Inc., designed for use in a variety of applications that require low resistance switching with high speed. This component is part of a series that is well-suited for operations that necessitate a combination of durability and performance, such as signal routing in communication, test equipment, and data acquisition systems.

Manufactured with Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG836YCP-REEL offers a robust feature set, including 3 V to 5.5 V single supply operation. This makes it versatile for both portable and stationary applications, where power efficiency and supply voltage variability are common considerations.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance (typically 0.5 ohms), which ensures minimal signal distortion and voltage drop across the switch, thereby preserving signal integrity.
  • High Switching Speed: With fast transition times, the ADG836YCP-REEL is capable of high-speed switching, making it suitable for applications that require rapid signal routing changes.
  • Low Power Consumption: The device has a low power consumption profile, which is critical for battery-operated devices, helping to extend battery life and reduce overall power costs.
  • Dual SPDT Configuration: The dual SPDT configuration allows for two independent signal paths to be switched simultaneously, providing design flexibility and efficient use of board space.
  • Extended Temperature Range: The ADG836YCP-REEL operates over an extended industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.

The product is supplied in a compact, surface-mount LFCSP package, which is ideal for space-constrained applications. Its tape and reel packaging format (REEL suffix) facilitates automated assembly processes, making it suitable for high-volume production environments.

With its combination of performance, power efficiency, and design flexibility, the ADG836YCP-REEL from Analog Devices Inc. is an excellent choice for designers looking to optimize their signal routing applications without compromising on quality or reliability.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess