EN
  • EN
  • DE

ADG849YKSZ-REEL

Part No ADG849YKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name ADG849
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG849YKSZ-REEL-ND, ADG849YKSZ-REELCT, ADG849YKSZ-REELDKR, ADG849YKSZ-REELTR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910416-ADG849YKSZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG849YKSZ-REEL CAD Model

Description

ADG849YKSZ-REEL by Analog Devices Inc.

The ADG849YKSZ-REEL is a high-performance, CMOS analog switch from Analog Devices Inc., renowned for its precision and reliability in the semiconductor industry. This switch is part of a series known for its low on-resistance and low voltage operation, making it an excellent choice for a wide range of applications, including data acquisition systems, communication systems, and portable devices.

With a single-pole, double-throw (SPDT) configuration, the ADG849YKSZ-REEL offers versatile switching options for your circuit design. The device operates from a single 1.8V to 5.5V supply, ensuring compatibility with various logic levels and providing design flexibility. Moreover, the switch's low on-resistance of typically 0.4 ohms at 5V ensures minimal signal distortion and power loss, making it ideal for high-frequency signal switching.

The ADG849YKSZ-REEL is available in a compact SC70 package, which is highly beneficial for space-constrained applications. The device's small footprint does not compromise its performance, as it still delivers high-speed switching with a t<sub>ON of 0.25µs and a t<sub>OFF of 0.2µs, ensuring that signals are routed quickly and efficiently.

One of the key features of this analog switch is its enhanced electrostatic discharge (ESD) protection. The ADG849YKSZ-REEL can withstand ESD events up to 2 kV, according to the Human Body Model, providing robustness and reliability in environments where ESD events are a concern.

For designers concerned about power consumption, the ADG849YKSZ-REEL offers a low power dissipation, with a typical ICQ of only 1nA, which is ideal for battery-powered and portable applications where power efficiency is crucial.

As a part of the REEL package, this product is provided in tape and reel packaging, facilitating efficient handling and placement in automated manufacturing processes. This packaging ensures that the ADG849YKSZ-REEL is well-suited for high-volume production environments.

In summary, the ADG849YKSZ-REEL from Analog Devices Inc. is a versatile, high-performance analog switch that combines low on-resistance, low voltage operation, fast switching speeds, and enhanced ESD protection, all in a small package suitable for a variety of applications.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess