EN
  • EN
  • DE

ADG859BRYZ-REEL7

Part No ADG859BRYZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT66
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 2.1 Ohm
Channel-to-Channel Matching (ΔRon) 10 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 10ns, 6ns
-3db Bandwidth 125MHz
Charge Injection 13pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20pA (Typ)
Crosstalk -78dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-66
Win Source Part Number 008902-ADG859BRYZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG859BRYZ-REEL7 CAD Model

Description

ADG859BRYZ-REEL7 - High-Performance CMOS Switch from Analog Devices Inc.

The ADG859BRYZ-REEL7 is a cutting-edge CMOS analog switch from Analog Devices Inc., renowned for its high-performance and reliability in a wide variety of applications. This component is part of the company's advanced switch and multiplexer product line, designed to deliver exceptional signal integrity and ease of use.

Encased in a compact SOT-23 package, the ADG859BRYZ-REEL7 offers a dual single-pole, double-throw (SPDT) switch configuration, which makes it highly versatile for routing signals in numerous electronic circuits. The device operates over a broad power supply range of 1.8 V to 5.5 V, allowing it to be used in both portable and fixed power applications.

One of the key features of the ADG859BRYZ-REEL7 is its low on-resistance, typically around 0.5 ohms, which ensures minimal signal distortion and power loss through the switch. This low on-resistance is matched with a flatness of just 0.1 ohms over the entire signal range, providing consistent performance and high signal integrity.

The switch also boasts fast switching times, with a typical turn-on time of 10 ns and turn-off time of 6 ns, ensuring that it can keep pace with high-speed signal processing requirements. This makes the ADG859BRYZ-REEL7 an excellent choice for applications such as sample and hold systems, audio and video signal routing, communication systems, and test equipment.

Furthermore, the device exhibits a high degree of robustness, with an electrostatic discharge (ESD) tolerance of 2 kV HBM (Human Body Model), safeguarding it from common static electricity damage during handling and operation.

As part of Analog Devices' commitment to environmental sustainability, the ADG859BRYZ-REEL7 is available in a RoHS-compliant and lead-free reel package, ensuring compliance with global environmental standards and regulations.

In summary, the ADG859BRYZ-REEL7 from Analog Devices Inc. is an optimal solution for designers looking for a high-performance, reliable, and versatile CMOS switch that can be integrated into a vast array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0164 $60.3280
47+ $2.4751 $116.3297
73+ $2.3977 $175.0321
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0110 $347.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess