EN
  • EN
  • DE

ADG902BCPZ-REEL7

Part No ADG902BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Switches
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Topology Reflective
Circuit SPST
Frequency Range 0Hz ~ 2.5GHz
Isolation 40dB
Insertion Loss 0.8dB
Test Frequency 1GHz
P1dB 17dBm
IIP3 36dBm
Features -
Impedance 50Ohm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (3x3)
Base Product Number ADG902
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500 pcs
Win Source Part Number 1381347-ADG902BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG902BCPZ-REEL7 CAD Model

Description

ADG902BCPZ-REEL7 - RF Switch by Analog Devices Inc.

The ADG902BCPZ-REEL7 is a high-performance, single-pole, double-throw (SPDT) RF switch from the renowned manufacturer Analog Devices Inc. Designed for use in 3 V and 5 V systems, this switch is a versatile component ideal for a wide range of RF applications. It is well-suited for use in systems that require very low power consumption and high isolation.

Key Features:

  • Frequency Range: The ADG902BCPZ-REEL7 operates over a broad frequency range, making it suitable for various RF applications, including wireless communications, test equipment, and base stations.
  • Low Insertion Loss: With its low insertion loss, the switch ensures minimal signal attenuation, maintaining signal integrity and improving overall system performance.
  • High Isolation: The device provides excellent isolation between the switch ports, which is critical in preventing signal leakage and crosstalk in complex RF circuits.
  • Low Power Consumption: The switch is designed for energy-efficient operation, which is particularly important for battery-powered devices and applications where power conservation is crucial.
  • Positive Control Voltage: The ADG902BCPZ-REEL7 operates with a single positive control voltage, simplifying the design and integration into existing systems.
  • Compact Package: Housed in a compact LFCSP package, the switch is space-efficient, making it suitable for high-density PCB designs.

Applications:

  • Wireless Communications
  • RFID Systems
  • Test and Measurement Equipment
  • Base Stations
  • Portable Wireless Devices
  • Satellite TV Receivers
  • CATV Systems

The ADG902BCPZ-REEL7 is provided in tape and reel packaging, denoted by the suffix "REEL7," which facilitates automated assembly processes, making it a convenient choice for mass production. With its robust performance and versatility, this RF switch from Analog Devices Inc. stands as a superior choice for designers seeking to enhance their RF signal routing with reliability and efficiency.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess