EN
  • EN
  • DE

ADG936BRUZ-R

Part No ADG936BRUZ-R
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC General Purpose 2 x SPDT 50Ohm 20-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ADG936
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910420-ADG936BRUZ-R
Ultra Librarian 3D Model Ultra Librarian ADG936BRUZ-R CAD Model

Description

Product Overview: ADG936BRUZ-R by Analog Devices Inc.

The ADG936BRUZ-R, manufactured by Analog Devices Inc., is a high-performance RF switch designed for use in a variety of communication applications. This component is renowned for its exceptional signal integrity and low insertion loss, making it an ideal choice for RF signal routing within your electronic systems.

Key Features:

  • Dual SPDT Configuration: The ADG936BRUZ-R features a dual Single-Pole Double-Throw (SPDT) switch configuration, allowing for flexible signal routing options within your RF design.
  • Wide Frequency Range: This RF switch operates effectively across a broad frequency range, making it suitable for a multitude of RF applications including wireless communications, satellite systems, and test equipment.
  • Low Insertion Loss: The low insertion loss characteristic of this device ensures minimal signal attenuation, thereby maintaining the integrity of the RF signal throughout the switching process.
  • High Isolation: High isolation between channels prevents signal leakage and cross-talk, thus preserving signal clarity and performance in complex RF circuits.
  • Low Power Consumption: With a design focused on energy efficiency, the ADG936BRUZ-R consumes minimal power, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Lead-Free and RoHS Compliant: This product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, reflecting Analog Devices Inc.'s commitment to environmental responsibility.

Applications:

The ADG936BRUZ-R is versatile and can be used in various high-frequency signal routing applications, including:

  • Wireless Infrastructure
  • Broadband Communications
  • RFID Systems
  • Test Equipment and Instrumentation

Quality and Reliability:

Analog Devices Inc. is known for its dedication to producing high-quality components that meet rigorous industry standards. The ADG936BRUZ-R is a testament to this commitment, offering both reliability and performance for your RF switching needs.

Ordering Information:

To purchase or request samples of the ADG936BRUZ-R, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that your RF systems benefit from the performance and quality of the ADG936BRUZ-R.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess