EN
  • EN
  • DE

ADIN1110CCPZ

Part No ADIN1110CCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 10BASE-T1L MAC PHY WITH 4 MDI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full, Half
Data Rate 10Mbps
Voltage - Supply 1V ~ 1.2V, 1.71V ~ 3.46V, 3.13V ~ 3.46V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370716-ADIN1110CCPZ
Ultra Librarian 3D Model Ultra Librarian ADIN1110CCPZ CAD Model

Description

ADIN1110CCPZ - Low-Power Single-Port 10BASE-T1L Ethernet PHY from Analog Devices Inc.

The ADIN1110CCPZ is a state-of-the-art single-port Ethernet Physical Layer Transceiver (PHY) designed by Analog Devices Inc. for industrial applications requiring efficient communication over long cable lengths. It is specifically tailored for the 10BASE-T1L Ethernet standard, which enables Ethernet connectivity over a single twisted pair cable, supporting distances up to 1 kilometer and beyond. This makes it an ideal solution for applications in process control, building automation, and factory automation where extended reach is critical.

This compact and robust PHY is housed in a 32-lead, 5 mm × 5 mm LFCSP package, making it suitable for space-constrained applications. It is designed to operate in harsh industrial environments, withstanding wide temperature ranges from -40°C to +125°C. The ADIN1110CCPZ is optimized for low power consumption, which is vital for remote and distributed sensors and actuators that are often powered over the Ethernet cable (Power over Ethernet - PoE).

Key features of the ADIN1110CCPZ include:

  • Support for 10BASE-T1L Ethernet standard, enabling long reach over single twisted pair cables.
  • Low-power operation, making it suitable for PoE and energy-sensitive applications.
  • Integrated cable diagnostics, providing valuable insights into cable health and aiding in troubleshooting.
  • Robust industrial design, functioning reliably in extreme temperatures and harsh conditions.
  • Small form factor with a 5 mm × 5 mm LFCSP package, ideal for compact installations.
  • MDI (Media Dependent Interface) optimized for galvanic isolation.

The ADIN1110CCPZ also comes with a comprehensive set of features to ensure reliable data communication, such as fast link failure detection and auto-negotiation to seamlessly integrate with various Ethernet equipment. Its advanced cable diagnostics help maintain system integrity by enabling early detection of potential cable issues.

Whether you're designing an industrial control system, deploying sensors in a smart building, or connecting devices in a factory setting, the ADIN1110CCPZ from Analog Devices Inc. provides a reliable, efficient, and cost-effective solution for your Ethernet connectivity needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess