EN
  • EN
  • DE
  • IT

ADIS16203/PCBZ

Part No ADIS16203/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR ADIS16203
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Bulk
Product Status Active
Sensor Type Inclinometer
Sensing Range 360°
Interface Serial, SPI
Sensitivity 0.025°/LSB
Voltage - Supply 3V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADIS16203
Base Product Number ADIS16203
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 910422-ADIS16203/PCBZ
Ultra Librarian 3D Model Ultra Librarian ADIS16203/PCBZ CAD Model

Description

ADIS16203/PCBZ - Precision Angular Rate Sensor

The ADIS16203/PCBZ from Analog Devices Inc. is a high-performance precision angular rate sensor (gyroscope) that offers a complete sensing system for critical angular motion detection. This sensor is mounted on a PCB for ease of integration into various systems, making it ideal for industrial, automotive, and aerospace applications where accurate angular rate measurement is essential.

Key Features

  • Integrated Sensing: The ADIS16203/PCBZ features a MEMS gyroscope with an integrated signal conditioning, a 12-bit ADC, and a serial interface on a single chip, providing a complete solution for angular rate sensing.
  • High Accuracy: With factory calibration for sensitivity, bias, and alignment, the sensor delivers precise measurements, ensuring reliable operation in demanding environments.
  • Wide Measurement Range: This sensor offers a wide dynamic range, making it versatile for different applications that require high-resolution angular rate detection.
  • Programmable Operation: Users can configure sampling rates, filters, and alarms, allowing for customization to specific application needs.
  • Robust Design: Housed in a durable package, the ADIS16203/PCBZ is designed to withstand harsh conditions, including high levels of shock and vibration.
  • Easy Integration: The PCB format of the sensor simplifies the integration process, with a standardized interface that facilitates quick connection to a variety of systems.

Applications

The ADIS16203/PCBZ is suitable for a wide range of applications, including:

  • Platform stabilization and control
  • Navigation and robotics
  • Automotive safety systems
  • Instrumentation and analysis
  • Industrial equipment monitoring

Technical Specifications

For detailed technical specifications, please refer to the datasheet provided by Analog Devices Inc. This document provides comprehensive information on the sensor's performance characteristics, electrical requirements, and mechanical specifications.

With its robust design, programmable features, and precise sensing capabilities, the ADIS16203/PCBZ stands out as a top-tier solution for those in need of a reliable angular rate sensor.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess