ADIS16210CMLZ High-Accuracy, Dual-Axis Digital Inclinometer and Accelerometer
The ADIS16210CMLZ is a high-performance, dual-axis inclinometer and accelerometer designed by Analog Devices Inc., a leading name in high-precision electronic components. This sophisticated sensor offers precise measurement of incline and acceleration, making it an ideal choice for a wide range of industrial and instrumentation applications.
Key Features:
- Dual-Axis Sensing: The device can measure both inclination and acceleration across two perpendicular axes, providing comprehensive data for analysis.
- High Accuracy: With its precision sensing capabilities, the ADIS16210CMLZ ensures reliable and accurate readings, critical for applications where precision is paramount.
- Digital Output: The sensor features a digital output, which facilitates easy integration with microcontrollers and digital systems without the need for additional signal conditioning.
- Programmable Configuration: Users can program various settings, such as sample rate and filtering options, to tailor the device to specific application needs.
- Robust Design: Encased in a compact, rugged LGA package, the ADIS16210CMLZ is designed to withstand harsh environments and is suitable for deployment in challenging industrial settings.
Applications:
The ADIS16210CMLZ is versatile and can be used in various applications, including:
- Platform stabilization and control
- Antenna alignment
- Precision agriculture equipment
- Construction and surveying instruments
- Automotive safety and navigation systems
Technical Specifications:
- Measurement Range: ±80 degrees (incline), ±1.7 g (acceleration)
- Output: SPI digital interface
- Power Supply: 3.3 V to 5 V operation
- Operating Temperature: -40°C to +85°C
- Package: 16-lead LGA package
With the ADIS16210CMLZ, engineers and designers can ensure the precise monitoring and control required for sophisticated systems. Its combination of high accuracy, robustness, and ease of use makes it an excellent choice for ensuring optimal performance in a wide variety of applications.