ADIS16445BMLZ - High-Performance, Precision Inertial Measurement Unit (IMU) by Analog Devices Inc.
The ADIS16445BMLZ is a technologically advanced Inertial Measurement Unit (IMU) offered by Analog Devices Inc., a leader in high-performance signal processing solutions. This compact, high-precision sensor provides a complete inertial solution that includes a tri-axis gyroscope, a tri-axis accelerometer, and a tri-axis magnetometer, all in a single package. Designed to deliver reliable, accurate, and high-speed motion sensing, the ADIS16445BMLZ is ideal for a wide range of applications, including navigation systems, platform stabilization, and motion analysis.
Key Features:
- Tri-Axis Gyroscope: With a full-scale range of ±450°/sec and excellent bias stability, the gyroscope offers precise rotational rate sensing.
- Tri-Axis Accelerometer: The accelerometer provides a full-scale acceleration range of ±18 g, enabling accurate tracking of linear movements.
- Tri-Axis Magnetometer: The magnetometer with a full-scale range of ±2.5 gauss enhances the accuracy of heading measurements and complements the gyroscope and accelerometer data.
- Factory Calibration: Each ADIS16445BMLZ unit comes factory calibrated, ensuring high accuracy and repeatability right out of the box.
- Temperature Sensing: An integrated temperature sensor helps to maintain performance across a wide operating temperature range of -40°C to +85°C.
- Data Alignment: The sensor outputs are aligned to an orthogonal coordinate system, simplifying data fusion and analysis.
- Digital I/O: The IMU supports SPI-compatible serial interface for easy integration with most microcontrollers and digital systems.
- Compact and Robust: Encased in a rugged, laser-welded titanium housing, the ADIS16445BMLZ is designed to withstand harsh environments, making it suitable for both industrial and military applications.
Applications:
- Aerospace and Defense
- Navigation and Control Systems
- Robotics
- Platform Stabilization
- Industrial Equipment Monitoring
- Automotive Testing
The ADIS16445BMLZ represents the pinnacle of performance in the field of inertial measurement technology. Its robust design, combined with high precision and ease of use, makes it an invaluable component for any application requiring reliable inertial data. Analog Devices Inc. ensures that with the ADIS16445BMLZ, you are equipped with a top-tier IMU that delivers unmatched performance and stability.