EN
  • EN
  • DE
  • IT

ADIS16497-1BMLZ

Part No ADIS16497-1BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF TACTICAL GRADE IMU 8G 125
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Series iMEMS®
Package Box
Operating Temperature Range -40°C ~ 105°C
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name ADIS16497
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 9031.80.8085
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910434-ADIS16497-1BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16497-1BMLZ CAD Model

Description

Introducing the ADIS16497-1BMLZ from Analog Devices Inc.

The ADIS16497-1BMLZ is a high-performance, inertial measurement unit (IMU) designed by Analog Devices Inc., a leader in the field of precision instrumentation. This compact, triaxial sensor provides critical motion sensing data with exceptional accuracy, making it an ideal choice for a wide range of applications, from industrial automation to navigation systems.

At the heart of the ADIS16497-1BMLZ lies a sophisticated sensor array that includes a trio of digital gyros and accelerometers. Each sensor is carefully calibrated to deliver precise measurements of angular rate and linear acceleration, ensuring reliable performance even in the most demanding environments. The gyroscope sensors offer a wide dynamic range and are capable of detecting rotation along all three axes, while the accelerometers measure the rate of acceleration with high sensitivity and low noise.

The ADIS16497-1BMLZ is equipped with advanced signal processing capabilities, thanks to its onboard digital filtering options. These filters help to reduce noise and improve the clarity of the data, allowing for more accurate readings. The device also features a factory calibration that significantly reduces the need for user calibration and ensures out-of-the-box accuracy.

Designed for versatility, the ADIS16497-1BMLZ comes in a robust, laser-welded titanium housing that provides excellent environmental resistance. This makes it suitable for use in harsh conditions, where it can withstand exposure to high levels of shock and vibration. The compact design also enables easy integration into a variety of systems without the need for significant modifications.

Communication with the ADIS16497-1BMLZ is facilitated through a serial peripheral interface (SPI), providing a straightforward connection to most microcontrollers and digital systems. This interface ensures fast data transfer rates, allowing for real-time motion tracking and control.

In summary, the ADIS16497-1BMLZ from Analog Devices Inc. is a state-of-the-art IMU that offers exceptional performance and reliability for professional-grade applications. Its precision engineering and durable construction make it a top choice for engineers and system integrators looking for accurate motion sensing solutions.

You May Also Be Interested in

Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $19.3534
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK InvenSense
HIGH PRECISION 6-AXIS MEMS MOTIO
Lowest to $4.5832
STMicroelectronics
HIGH-ACCURACY 6-AXIS AUTOMOTIVE
Need more? Email Us
TDK InvenSense
MOTION TRACKING DEVICE
Lowest to $11.6418
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $8.4220

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $6,060.1504 $6,060.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess