EN
  • EN
  • DE
  • IT

ADIS16505-1BMLZ

Part No ADIS16505-1BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 8G  (125 DPS DNR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 100-BBGA Module
Case / Package 100-BGA Module
Family Name ADIS16505
MSL Level 5 (48 Hours)
ECCN 7A994
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910437-ADIS16505-1BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16505-1BMLZ CAD Model

Description

ADIS16505-1BMLZ: High-Performance, Precision IMU from Analog Devices Inc.

The ADIS16505-1BMLZ is a state-of-the-art Inertial Measurement Unit (IMU) from the renowned manufacturer Analog Devices Inc. Designed to deliver precision motion sensing, this compact module is an ideal choice for a wide range of applications, including navigation, platform stabilization, robotics, and industrial equipment monitoring.

This high-performance IMU integrates multiple sensors to provide accurate and reliable motion tracking. It includes a triaxial gyroscope and a triaxial accelerometer, which together enable the device to capture six degrees of freedom (6DoF) data. The gyroscope offers excellent angular rate sensing, while the accelerometer captures precise linear acceleration data, making the ADIS16505-1BMLZ suitable for dynamic environments where precise measurements are critical.

The robust design of the ADIS16505-1BMLZ ensures stable performance in challenging conditions. The unit is encapsulated in a compact LGA package (Land Grid Array), with the model number BMLZ indicating the package type. This packaging provides a small footprint and high resistance to mechanical shock and vibration, which is vital for applications that experience harsh operating conditions.

Key features of the ADIS16505-1BMLZ include:

  • Factory-calibrated sensor outputs for immediate use
  • Wide operating temperature range, ensuring reliability across various environments
  • Low noise performance for high-fidelity measurements
  • Configurable data rates and digital filtering options for flexible application tuning
  • SPI (Serial Peripheral Interface) for easy integration with a wide range of microcontrollers and processors
  • Robust sensor fusion capabilities when combined with external processing

With its high level of integration and performance, the ADIS16505-1BMLZ simplifies the development of sophisticated motion control systems. Its precision sensors and advanced features reduce the need for external components, streamline system design, and accelerate time to market for innovative products.

Analog Devices Inc. provides comprehensive technical support for the ADIS16505-1BMLZ, including detailed datasheets, application notes, and reference designs. This ensures that integrating this IMU into your project is as smooth and straightforward as possible, enabling you to leverage its capabilities to the fullest.

Whether you are developing cutting-edge navigation systems, advanced robotics, or seeking to enhance the performance of industrial machinery, the ADIS16505-1BMLZ from Analog Devices Inc. offers a compelling solution for high-accuracy inertial measurement.

You May Also Be Interested in

TDK InvenSense
IMU ACCELEROMETER
Lowest to $17.2049
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LEAD / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Lowest to $4,753.7314
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $15.4437
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess