EN
  • EN
  • DE

ADL5205ACPZ-R7

Part No ADL5205ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC OPAMP VGA 2 CIRCUIT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC General Purpose 1.7GHz 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Series ADL
Package Reel - TR
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name ADL5205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.33.0001
Other Part Number ADL5205ACPZ-R7DKR, ADL5205ACPZ-R7CT, ADL5205ACPZ-R7TR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910439-ADL5205ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5205ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5205ACPZ-R7: High-Performance, Dual, Digital VGAs

The ADL5205ACPZ-R7 is a cutting-edge product from Analog Devices Inc., designed to deliver superior performance in a variety of signal processing applications. This high-performance, dual, digitally controlled, variable gain amplifier (VGA) is meticulously crafted to provide precise and flexible control over signal amplitude, making it an ideal choice for communications, medical imaging, and industrial instrumentation systems.

Key Features

  • Wide Frequency Range: The device operates over a broad frequency spectrum, ensuring versatility across multiple applications.
  • Dual VGA Channels: It features two independent VGAs, allowing for simultaneous processing of different signal paths, or for complex I/Q modulation schemes.
  • Digital Gain Control: Gain can be adjusted digitally through a serial or parallel interface, offering fine-grained control over the amplification levels with 0.5 dB gain steps.
  • High Output IP3: The ADL5205ACPZ-R7 boasts a high third-order intercept point, which is essential for maintaining signal integrity in the presence of strong interfering signals.
  • Programmable Power Modes: It supports various power modes, enabling power-efficient operation by reducing consumption when full performance is not required.

Applications

With its robust design and adaptable features, the ADL5205ACPZ-R7 is suited for a range of applications, including:

  • Wireless Infrastructure (GSM, CDMA, WCDMA, LTE)
  • Medical Imaging Systems
  • Radar and Satellite Communications
  • General-Purpose Broadband Gain Control

Product Specifications

The ADL5205ACPZ-R7 is packaged in a compact 32-lead LFCSP (5 mm x 5 mm) and operates over the industrial temperature range of -40°C to +85°C. It requires a single 5 V supply and integrates on-chip matching and bias circuits, simplifying the design and reducing external component requirements.

Conclusion

Analog Devices Inc.'s ADL5205ACPZ-R7 stands out as a powerful solution for designers looking to enhance their systems with a reliable, high-performance VGA. Its dual-channel configuration and digital control interface make it a flexible and precise option for managing signal gain across a spectrum of demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.5232 $54.5232
3+ $44.7370 $134.2110
4+ $43.3389 $173.3556
5+ $41.9409 $209.7045
7+ $40.5429 $283.8003
9+ $36.3488 $327.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess