EN
  • EN
  • DE

ADL5323ACPZ-R7

Part No ADL5323ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GAIN 1.7-2.4GHZ 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.7GHz to 2.4GHz
P1dB 27.3dBm (537mW) to 28dBm (631mW)
Gain 18dB to 24dB
Noise Figure 5dB
RF Type Cellular, CDMA2000, W-CDMA, GSM
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 320mA
Test Frequency 1.96GHz
Case / Package 8-LFCSP-VD (3x3)
Win Source Part Number 129104-ADL5323ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5323ACPZ-R7 CAD Model

Description

Product Overview: ADL5323ACPZ-R7

Introducing the ADL5323ACPZ-R7, a state-of-the-art RF/IF amplifier designed and manufactured by the renowned Analog Devices Inc. This high-performance component is engineered to offer a robust solution for various applications that require reliable signal amplification in the RF and IF frequency ranges.

Key Features

  • Frequency Range: The ADL5323ACPZ-R7 operates over a broad frequency range, making it versatile for multiple RF applications, including wireless infrastructure, broadband, and instrumentation.
  • Output Power: It delivers a high output power level, ensuring strong signal transmission and reception, which is crucial for maintaining signal integrity in communication systems.
  • Gain: The device offers a stable and consistent gain, which is essential for maintaining the quality of the signal through various stages of amplification.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5323ACPZ-R7 is designed for space-constrained applications while providing excellent thermal performance.
  • Power Efficiency: With its optimized design, the amplifier operates with high power efficiency, reducing the overall power consumption of the system it's integrated into.

Applications

  • Wireless Infrastructure
  • Broadband Communication Systems
  • Test and Measurement Instruments
  • General Purpose RF and IF Amplification

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADL5323ACPZ-R7 is no exception. It is built to meet high standards, ensuring reliable performance even in demanding environments. The device's robust construction makes it suitable for both commercial and industrial applications.

Easy Integration

The ADL5323ACPZ-R7 is designed for easy integration into a wide range of electronic systems. Its compatibility with standard PCB manufacturing processes allows for seamless implementation without the need for specialized equipment or techniques.

Whether you're designing a state-of-the-art wireless communication system or a precision instrumentation platform, the ADL5323ACPZ-R7 from Analog Devices Inc. offers the performance, reliability, and efficiency you need to drive your technology forward.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7055 $61.1715
30+ $3.8612 $115.8360
47+ $3.7410 $175.8270
64+ $3.6198 $231.6672
83+ $3.4997 $290.4751
111+ $3.1370 $348.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess