EN
  • EN
  • DE

ADL5331-EVALZ

Part No ADL5331-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR ADL5331
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Amplifier
Frequency 1MHz ~ 1.2GHz
For Use With/Related Products ADL5331
Supplied Contents Board(s)
Base Product Number ADL5331
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9810
Win Source Part Number 910443-ADL5331-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADL5331-EVALZ CAD Model

Description

The ADL5331-EVALZ is a comprehensive evaluation platform designed to showcase the capabilities of the ADL5331, a high-performance RF/IF gain block amplifier from Analog Devices Inc. This evaluation board is an essential tool for engineers and designers looking to test and integrate the ADL5331 into their RF systems, such as wireless infrastructure, broadband, and instrumentation applications.

Key Features of the ADL5331-EVALZ:

  • Direct access to the ADL5331, an RF/IF gain block amplifier with a frequency range from 20 MHz to 1 GHz.
  • Optimized layout for minimal signal loss and maximum performance, allowing users to fully assess the ADL5331's capabilities.
  • 50-ohm unbalanced input and output impedance, making it compatible with standard test equipment and RF systems.
  • On-board components, including decoupling and matching elements, to ensure optimal performance and ease of use.
  • Comprehensive documentation and support from Analog Devices, including detailed schematics and application notes.

Performance Attributes:

The ADL5331 amplifier on the evaluation board provides high linearity and a low noise figure, making it suitable for demanding RF applications. The device features a high third-order intercept point (IP3) and a broad dynamic range, ensuring clear signal amplification across various conditions.

Easy Integration:

The ADL5331-EVALZ is designed with simplicity in mind, offering easy-to-use SMA connectors for quick setup and testing. This plug-and-play approach enables rapid prototyping and accelerates the development cycle for RF projects.

Applications:

With its versatile performance, the ADL5331-EVALZ is ideal for a wide range of applications, including:

  • Wireless infrastructure (base stations, repeaters, and femtocells)
  • Broadband wireless access
  • Instrumentation and measurement equipment
  • Cable modems and set-top boxes
  • General-purpose RF and IF amplification

Explore the possibilities of RF/IF amplification with the ADL5331-EVALZ from Analog Devices Inc., and take your designs to the next level with this robust and versatile evaluation board.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess