EN
  • EN
  • DE

ADL5355ACPZ

Part No ADL5355ACPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case LFCSP20
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736833-ADL5355ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5355ACPZ CAD Model

Description

Product Overview: ADL5355ACPZ by Analog Devices Inc.

The ADL5355ACPZ from Analog Devices Inc. is a highly integrated frequency mixer, designed to cater to the demanding requirements of modern RF and microwave communication systems. This component is engineered to deliver exceptional performance, reliability, and versatility, making it an ideal choice for applications in wireless infrastructure, broadband, and test and measurement equipment.

Key Features

  • Frequency Range: The ADL5355ACPZ offers a broad frequency range, supporting an IF range from DC to 4 GHz and an RF/LO range from 2300 MHz to 4000 MHz, making it suitable for various high-frequency applications.
  • Conversion Gain: This device provides a conversion gain of 2.5 dB, which allows for improved signal strength and quality in the signal processing chain.
  • LO/RF Isolation: It features excellent LO/RF isolation, minimizing leakage between the local oscillator and the radio frequency paths, which is crucial for maintaining signal integrity.
  • Single-ended RF and LO Ports: The mixer's design includes single-ended RF and LO ports to simplify the interface and reduce the need for external components.
  • Active Mixer Core: The active mixer core of the ADL5355ACPZ ensures a low noise figure and high linearity, providing superior performance in demanding environments.

Applications

The ADL5355ACPZ is designed to be used in a diverse array of applications, including:

  • Cellular base station receivers
  • Point-to-point radios
  • Broadband wireless access
  • Wireless LAN
  • Test and measurement equipment

Package and Quality

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that measures 4mm x 4mm, the ADL5355ACPZ is designed for space-constrained applications. The device is RoHS compliant and manufactured under Analog Devices Inc.'s stringent quality control processes, ensuring both high performance and reliability for critical applications.

Conclusion

The ADL5355ACPZ mixer from Analog Devices Inc. stands out as a high-performance solution for RF and IF signal mixing. With its broad frequency range, excellent isolation, and conversion gain, this component is well-suited to meet the needs of advanced communication systems. The integration of an active mixer core and the convenience of single-ended ports make it a valuable addition to any RF designer's toolkit.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess