EN
  • EN
  • DE

ADL5904ACPZN-R7

Part No ADL5904ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 0HZ-6GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Detector IC - 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADL5904
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADL5904ACPZN-R7CT, ADL5904ACPZN-R7TR, ADL5904ACPZN-R7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860082-ADL5904ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5904ACPZN-R7 CAD Model

Description

The ADL5904ACPZN-R7 is a state-of-the-art RF (Radio Frequency) detector from the renowned manufacturer Analog Devices Inc. Designed for use in various applications, including cellular infrastructure, RF instrumentation, and broadband receivers, this RF detector is known for its accuracy, reliability, and ease of integration into RF systems.

Product Features:

  • Frequency Range: The ADL5904 is capable of operating over a broad frequency range from 50 MHz to 9 GHz, making it versatile for a wide array of RF applications.
  • Temperature Stability: Offering excellent temperature stability, the ADL5904 ensures consistent performance over a temperature range of -40°C to +85°C.
  • Dynamic Range: With an extensive dynamic range of 60 dB, the device can detect both small and large signal strengths with high precision.
  • Linear-in-dB Output: The output of the ADL5904 is linear-in-dB, providing an easy-to-interpret voltage that is proportional to the logarithm of the input signal amplitude.
  • Single Supply Operation: It operates from a single 5 V supply, simplifying the power supply design.
  • Packaging: The ADL5904ACPZN-R7 comes in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

The ADL5904 is adept for deployment in a variety of settings, including:

  • Wireless Infrastructure
  • Power Amplifier Linearization/Pre-distortion
  • Transmitter Leakage Detection
  • Received Signal Strength Indication (RSSI)
  • Logarithmic Power Measurement for RF and IF Signals

Additional Information:

Product number ADL5904ACPZN-R7 is part of the extensive portfolio of RF components from Analog Devices Inc., which is known for delivering high-quality, performance-driven components. Analog Devices Inc. provides full technical support for the ADL5904, including detailed datasheets, application notes, and reference designs to aid designers in integrating this RF detector into their projects.

You May Also Be Interested in

National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9930 $50.9790
8+ $13.9430 $111.5440
12+ $13.5072 $162.0864
16+ $13.0715 $209.1440
20+ $12.6358 $252.7160
27+ $11.3287 $305.8749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess