EN
  • EN
  • DE

HMC463LP5ETR

Part No HMC463LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 2GHZ-20GHZ 32QFN / RF Amplifier IC General Purpose 2GHz ~ 20GHz 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 2GHz ~ 20GHz
P1dB 16dBm
Gain 12dB
Noise Figure 3dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 60mA
Test Frequency 6GHz ~ 18GHz
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC463
Other Names 1127-1402,1127-1402-6,1127-1402,1127-1402-1,1127-1402-2
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236239-HMC463LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC463LP5ETR CAD Model

Description

Analog Devices Inc. HMC463LP5ETR

The HMC463LP5ETR from Analog Devices Inc. is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) Amplifier that operates in the frequency range of 1 GHz to 20 GHz. This versatile amplifier is designed in a 5x5mm QFN leadless package, making it an excellent choice for integration into a wide range of microwave applications including point-to-point radios, VSAT, military and space, and fiber optic systems.

One of the key features of the HMC463LP5ETR is its ability to provide a high gain of 22 dB with a +35 dBm output IP3 (Input Third-Order Intercept Point) at 15 GHz. This high linearity makes it suitable for applications where maintaining signal integrity is crucial. Additionally, the amplifier has a low noise figure of 3 dB, which ensures minimal signal degradation and makes it ideal for use in both receiver and transmitter chains.

The HMC463LP5ETR is fabricated using Analog Devices' proprietary HBT (Heterojunction Bipolar Transistor) process, which allows it to deliver exceptional performance with a wide dynamic range. The device is also highly power-efficient, with a bias voltage of 5V and a quiescent supply current of 100 mA, making it suitable for battery-powered applications.

This amplifier is designed to be robust with an ESD (Electrostatic Discharge) rating of 1 kV HBM (Human Body Model), ensuring durability and reliability in various operating environments. Its leadless package design allows for excellent thermal properties, as well as a compact form factor for space-constrained applications.

The HMC463LP5ETR also comes with an evaluation board, which simplifies the process of testing and prototyping, allowing designers to quickly assess the amplifier's performance in their specific applications. With its wide frequency range, high gain, and excellent linearity, the HMC463LP5ETR is a versatile component that can enhance the performance of a diverse array of RF and microwave systems.

For detailed specifications, application support, and additional resources, customers can visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess