EN
  • EN
  • DE

SODF105-SH

Part No SODF105-SH
Manufacturer Leshan Radio
Catalog OEM Parts ( S )
Description Rectifier 1A 600V 2Pin SOD123-FL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095390-SODF105-SH
Categories OEM Parts( S )
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SODF105-SH CAD Model

Description

The SODF105-SH is a surface mount fast recovery rectifier diode manufactured by Leshan Radio. It's designed for applications requiring fast switching speeds, such as high-frequency power supplies and inverters. The 'F' in the part number indicates 'Fast Recovery'.

Applications

  • High-Frequency Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion.
  • Inverters: Converts DC voltage to AC voltage in various applications.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes with fast response time.
  • Snubber Circuits: Dampens voltage oscillations in switching circuits.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electronic devices.

Features

  • Surface Mount Package: SOD-123 or similar package style, facilitating easy assembly on printed circuit boards.
  • Fast Recovery Time: Enables efficient operation at high frequencies.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves circuit efficiency.
  • High Surge Current Capability: Withstands momentary surges of current without damage.
  • High Reliability: Ensures long-term stability and performance.

Benefits

  • Improved Efficiency: Fast recovery time reduces switching losses in high-frequency circuits.
  • Circuit Protection: Protects sensitive components from damage.
  • Compact Size: Surface mount package allows for miniaturization of electronic devices.
  • Easy Assembly: Facilitates automated assembly on printed circuit boards.
  • Long Service Life: High reliability ensures long-term performance.

Technical Specifications

The SODF105-SH has a reverse voltage rating of typically 600V. The forward current rating is typically 1A. The forward voltage drop is typically around 1.2V at the rated current. The reverse recovery time is typically less than 500ns. It is packaged in a surface mount SOD-123 package or similar. The operating temperature range is typically from -55°C to +150°C. Refer to the Leshan Radio datasheet for the exact specifications.

You May Also Be Interested in

Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,895+ $0.0264 $50.0280
4,610+ $0.0217 $100.0370
7,145+ $0.0210 $150.0450
9,805+ $0.0204 $200.0220
12,695+ $0.0197 $250.0915
17,050+ $0.0176 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 1895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess