EN
  • EN
  • DE

LTC1992-5CMS8#TRPBF

Part No LTC1992-5CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 3.2 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 250 µV
Current - Supply 700µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1992
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319668-LTC1992-5CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1992-5CMS8#TRPBF CAD Model

Description

The LTC1992-5CMS8#TRPBF is a high-performance, fully differential input/output amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This precision amplifier is an ideal choice for a wide range of applications, including data acquisition systems, A/D driver amplifiers, and communications equipment.

Key Features:

  • Fully Differential Design: The LTC1992-5CMS8#TRPBF boasts a fully differential input and output, providing excellent rejection of common-mode noise and minimizing harmonic distortion.
  • Low Power Consumption: With a design focused on efficiency, this amplifier operates on a low supply current, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Linearity: The device offers high linearity, ensuring precise amplification of input signals without significant distortion, which is critical for high-fidelity audio and instrumentation.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various system design requirements and enhancing flexibility in application.
  • Output Disable Feature: The inclusion of an output disable feature allows the output to be disconnected from the load, which can help in power management and multiplexing applications.
  • Surface-Mount Package: Packaged in a compact MSOP-8 (CMS8) package, the LTC1992-5CMS8#TRPBF is suitable for space-constrained applications.

Applications:

The LTC1992-5CMS8#TRPBF is versatile and can be used in various applications, such as:

  • High-speed data acquisition systems
  • Driving analog-to-digital converters (ADCs)
  • Differential signal processing
  • Communications equipment
  • Active filtering

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC1992-5CMS8#TRPBF is no exception, undergoing rigorous testing to ensure performance and durability across a range of conditions. With its precision engineering and robust design, this amplifier is a reliable choice for critical applications where accuracy and stability are paramount.

Ordering Information:

The LTC1992-5CMS8#TRPBF comes in tape and reel packaging, making it suitable for automated assembly processes. Its part number reflects the MSOP-8 package and the tape and reel packaging option, facilitating easy identification and ordering.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess