The PBSS5120T is a 20V, 1A NPN low VCEsat transistor manufactured by Yangzhou Yangjie Electronic Co., Ltd. It is designed for use in low voltage, high current switching applications where minimizing power dissipation is crucial. The device's low saturation voltage allows for efficient operation, reducing heat generation and improving overall system performance.
Applications:
- Load switch
- DC-DC conversion
- Battery charging circuits
- Power management
- Motor driver circuits
Features:
- Low saturation voltage (VCEsat): Reduces power dissipation and improves efficiency.
- High current capability: Up to 1A continuous collector current.
- NPN transistor: Commonly used for switching and amplification.
- Small SOT-23 package: Suitable for space-constrained applications.
- High hFE (DC current gain): Provides good amplification characteristics.
Benefits:
- Improved energy efficiency: Low VCEsat minimizes power loss.
- Reduced heat generation: Lower power dissipation leads to cooler operation.
- Compact design: The small SOT-23 package saves board space.
- Versatile application: Suitable for a wide range of switching and amplification tasks.
- Reliable performance: Designed for stable and consistent operation.
The PBSS5120T transistor comes in a SOT-23 (Surface Mount Technology) package. Key electrical characteristics include a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 1A, and a low saturation voltage (VCEsat) typically around 0.2V at 1A. The DC current gain (hFE) is typically between 100 and 300, providing good amplification. The device is commonly used in portable devices, power supplies, and other applications where efficiency and space are critical. Its low VCEsat and high current capability make it an excellent choice for low-voltage switching applications.