EN
  • EN
  • DE

ADL6010ACPZN-R7

Part No ADL6010ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 45DB 0.5 GHZ -43.5 GHZ / Fast Responding, 45 dB Range, 0.5 GHz to 43.5 GHz Envelope Detector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 500MHz ~ 43.5GHz
RF Type General Purpose
Input Range -30dBm ~ 15dBm
Supply Voltage (V) 4.75V ~ 5.25V
Current - Supply 2mA
Manufacturer Package 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806412-ADL6010ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL6010ACPZN-R7 CAD Model

Description

Analog Devices Inc. ADL6010ACPZN-R7 Overview

The ADL6010ACPZN-R7 is a state-of-the-art envelope detector from Analog Devices Inc., designed to deliver precise and reliable performance for a wide range of applications. This advanced component is part of the company's extensive portfolio of radio frequency (RF) and microwave devices, known for their high quality and innovation.

Key Features

  • Frequency Range: The device operates over an exceptionally broad frequency range, making it versatile for various applications, including wireless communications, radar systems, and electronic warfare.
  • High Accuracy: With its precise envelope detection capabilities, the ADL6010ACPZN-R7 ensures accurate signal representation, which is critical for demodulation and signal analysis tasks.
  • Fast Response Time: The detector responds quickly to changes in signal amplitude, providing real-time monitoring and control for dynamic systems.
  • Compact Package: Housed in a compact, RoHS-compliant package, the ADL6010ACPZN-R7 is designed for space-constrained applications, while also meeting environmental standards.

Applications

The versatility of the ADL6010ACPZN-R7 makes it suitable for a variety of applications, including:

  • Wireless infrastructure, such as base stations and repeaters
  • Test and measurement equipment
  • Radar and satellite communication systems
  • RF and IF power detection

Technical Specifications

The ADL6010ACPZN-R7 boasts impressive technical specifications that enable it to meet the rigorous demands of modern RF applications:

  • Wide dynamic range for accurate detection across a range of signal strengths
  • Temperature-stable performance, ensuring consistent operation across varying environmental conditions
  • Low power consumption, making it ideal for battery-powered or energy-efficient systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADL6010ACPZN-R7 is no exception. Each component is rigorously tested to ensure it meets the highest standards, providing designers and engineers with confidence in their systems. With its advanced features and reliable performance, the ADL6010ACPZN-R7 is an excellent choice for any application requiring precise envelope detection.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess