EN
  • EN
  • DE

ADM1062ACPZ-REEL7

Part No ADM1062ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SEQUENCER/SUPERVISOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 10
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 137108-ADM1062ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1062ACPZ-REEL7 CAD Model

Description

ADM1062ACPZ-REEL7: A Comprehensive Power Management Solution

The ADM1062ACPZ-REEL7, manufactured by Analog Devices Inc., is a highly integrated, programmable device designed for power management solutions. This sophisticated component is part of the Super Sequencer® family and provides an array of features to ensure stable and efficient power supply sequencing in complex electronic systems. It is particularly suitable for applications that require precise monitoring and control of multiple power supply voltages.

Key Features and Benefits

  • Programmable Voltage Monitoring: The ADM1062ACPZ-REEL7 offers comprehensive voltage monitoring capabilities, allowing for real-time supervision of multiple power supply rails. This ensures that all system voltages remain within specified thresholds, contributing to the reliability and longevity of the electronic system.
  • Flexible Sequencing Control: Users can program the sequence in which power supplies are enabled or disabled. This flexibility is crucial for systems where certain power rails must be stabilized before others are activated, to prevent damage or ensure proper system boot-up.
  • Margining and Trimming: The device supports voltage margining and trimming, enabling fine-tuning of power supply outputs for optimal performance and power efficiency.
  • EEPROM Configuration: Configuration settings can be stored in the onboard EEPROM, making it easy to pre-program the device for specific applications and enabling quick deployment across systems with similar power management requirements.
  • Compact Packaging: The ADM1062ACPZ-REEL7 comes in a compact 48-lead LFCSP (7x7mm) package, which is ideal for space-constrained applications.
  • Robust Communication: Featuring an I²C-compatible interface, the device allows for straightforward communication with microcontrollers or processors for status reporting and command execution.

Applications

The versatility of the ADM1062ACPZ-REEL7 makes it an excellent choice for a wide range of applications, including:

  • Telecommunications and networking equipment
  • Servers and storage systems
  • Industrial and instrumentation platforms
  • Medical devices
  • Automotive electronics

With its robust feature set and programmability, the ADM1062ACPZ-REEL7 from Analog Devices Inc. is a powerful tool for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1640 $66.4920
7+ $18.1859 $127.3013
10+ $17.6176 $176.1760
14+ $17.0493 $238.6902
18+ $16.4809 $296.6562
24+ $14.7761 $354.6264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess