EN
  • EN
  • DE

ADM1063ASUZ

Part No ADM1063ASUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Multisupply Supervisor/Sequencer with ADC and Temperature Monitoring
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Super Sequencer
Packaging Tray
Type Sequencer
Number of Voltages Monitored 10
Output Programmable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1140584-ADM1063ASUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1063
Introduction Date December 12, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM1063ASUZ CAD Model

Description

Product Overview: ADM1063ASUZ by Analog Devices Inc.

The ADM1063ASUZ, crafted by the renowned Analog Devices Inc., is a highly sophisticated Super Sequencer® that offers a comprehensive solution for power supply sequencing and monitoring. This advanced component is designed to ensure the reliable operation of complex systems by managing the power-up and power-down sequences across multiple supply rails.

Key Features

  • Advanced Sequencing Control: The ADM1063ASUZ is equipped with programmable state machines that allow for intricate sequencing of up to 10 voltage rails, providing users with the flexibility to meet specific system requirements.
  • Integrated Monitoring Capabilities: With onboard voltage monitoring inputs, the device can supervise up to 10 supply voltages, ensuring that all power rails are within specified thresholds before proceeding with the sequence.
  • EEPROM Configuration: Configuration settings are stored in non-volatile EEPROM, allowing the device to be easily programmed for desired operations and recalled on power-up.
  • Flexible I/O: The product features configurable input/output pins that can be used for a variety of functions, including enabling/disabling supplies, signaling alerts, or interfacing with other system components.
  • Watchdog Timer: An integrated watchdog timer provides an additional layer of reliability by monitoring system operation and initiating a system reset if necessary.

Applications

The ADM1063ASUZ is ideal for a wide range of applications, particularly in complex electronic systems where multiple power supplies need to be managed effectively. These include:

  • Telecommunications and networking equipment
  • Servers and data storage systems
  • Industrial and medical equipment
  • High-performance computing

Technical Specifications

  • Package: 64-Lead TQFP
  • Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 3.0V to 3.6V

With its robust design and comprehensive feature set, the ADM1063ASUZ from Analog Devices Inc. is an indispensable component for designers looking to enhance the reliability and performance of their power management systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3791 $59.3791
3+ $48.7213 $146.1639
4+ $47.1988 $188.7952
5+ $45.6762 $228.3810
6+ $44.1537 $264.9222
8+ $39.5861 $316.6888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess