EN
  • EN
  • DE

ADM1064ACPZ

Part No ADM1064ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SEQUENCER/SUPERVISOR 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Sequencer
Number of Voltages Monitored 10
Output Programmable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 198730-ADM1064ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1064ACPZ CAD Model

Description

ADM1064ACPZ - Super Sequencer with Margining Control and EEPROM

The ADM1064ACPZ is a highly integrated and sophisticated power management solution designed by Analog Devices Inc., tailored for complex systems requiring sequencing, supervision, and margining control. This Super Sequencer® offers a comprehensive approach to managing up to ten power supplies in a precise and coordinated manner, ensuring system stability and reliability.

At the heart of the ADM1064ACPZ is its robust sequencing engine, capable of monitoring and controlling the ramp-up and ramp-down of multiple power supplies. It allows designers to set the sequence in which power rails are enabled or disabled, thereby preventing damage to sensitive electronic components that require specific power-up and power-down sequences.

In addition to its sequencing capabilities, the ADM1064ACPZ provides advanced margining control. This feature enables the adjustment of power supply output levels, which is essential for testing system performance under various voltage conditions. By simulating under-voltage and over-voltage scenarios, engineers can verify the operational margins of their systems, enhancing the overall product reliability.

The device also incorporates a high level of supervision functionality. It monitors voltage levels, ensuring that all power rails are within their specified ranges. If a fault condition is detected, such as over-voltage or under-voltage, the ADM1064ACPZ can trigger a sequence of events to bring the system to a safe state, which is crucial for protecting critical components from potential damage.

For configuration and long-term reliability, the ADM1064ACPZ features an integrated EEPROM. This non-volatile memory allows system designers to store custom configurations and sequences, which the device can automatically load upon power-up, simplifying the system design and reducing the need for external components.

The ADM1064ACPZ comes in a compact 48-lead LFCSP (7 mm × 7 mm) package, making it suitable for space-constrained applications. Its extensive feature set and flexibility make it an ideal choice for a variety of applications, including telecommunications, servers, and industrial systems, where precise power management is critical.

With its combination of sequencing, margining, supervision, and configuration storage, the ADM1064ACPZ from Analog Devices Inc. stands out as a versatile and powerful solution for advanced power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0150 $60.0600
10+ $12.3201 $123.2010
15+ $11.9351 $179.0265
20+ $11.5500 $231.0000
26+ $11.1651 $290.2926
35+ $10.0101 $350.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess