EN
  • EN
  • DE

ADM1069ASTZ-REEL7

Part No ADM1069ASTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SEQUENCER/SUPERVISOR 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 8
Output Programmable
Voltage - Threshold 8 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 077522-ADM1069ASTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1069ASTZ-REEL7 CAD Model

Description

ADM1069ASTZ-REEL7 by Analog Devices Inc.

The ADM1069ASTZ-REEL7 is a highly integrated, advanced supervisory and sequencing solution from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is designed to provide robust power management and protection for complex electronic systems.

This versatile component comes in a compact surface-mount package, specifically in a tape and reel format denoted by the "-REEL7" suffix, making it suitable for automated manufacturing processes. The ADM1069ASTZ-REEL7 features a programmable sequencing controller that allows for the precise timing and control of multiple power supplies, ensuring that systems power up and shut down in a safe and orderly manner.

The device is equipped with a variety of features that enhance system reliability, such as voltage monitoring inputs, which are capable of keeping a close eye on critical voltage rails. If a fault condition is detected, the ADM1069ASTZ-REEL7 can assert a system reset or take other predefined actions to protect the system from potential damage.

In addition to its supervisory functions, the ADM1069ASTZ-REEL7 offers configurable inputs and outputs, which enable designers to tailor the device to specific application needs. With the use of Analog Devices' intuitive graphical user interface (GUI), designers can easily program the device without the need for extensive coding, simplifying the development process and accelerating time to market.

Key features of the ADM1069ASTZ-REEL7 include:

  • Multiple voltage rail supervision for under-voltage and over-voltage conditions
  • Programmable power-up and power-down sequencing
  • Non-volatile error logging
  • Integrated temperature sensor for thermal monitoring
  • Flexible I/O configuration to interface with a variety of system components
  • Serial interface for communication with microcontrollers or other ICs
  • Compact and reliable surface-mount package

This product is ideal for use in complex systems requiring multiple power domains, such as servers, telecommunications equipment, and industrial automation systems. The ADM1069ASTZ-REEL7 is a testament to Analog Devices' commitment to delivering innovative solutions that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8452 $59.2260
12+ $9.7192 $116.6304
19+ $9.4155 $178.8945
26+ $9.1118 $236.9068
33+ $8.8080 $290.6640
44+ $7.8969 $347.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess