EN
  • EN
  • DE

ADM1070ART-REEL7

Part No ADM1070ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRL HOTSWAP -48 SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -77 V to -36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 850μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins TIMER, UV/OV
Win Source Part Number 1014495-ADM1070ART-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1070ART-REEL7 CAD Model

Description

Product Overview: ADM1070ART-REEL7

The ADM1070ART-REEL7 is a high-precision, innovative component manufactured by Analog Devices Inc., a company renowned for its expertise in the design and production of high-performance integrated circuits. This particular product is a testament to the company's commitment to providing advanced solutions for power management applications.

Key Features

  • Hot Swap Controller: The ADM1070ART-REEL7 is designed to enable safe insertion and removal of boards from live backplanes, minimizing the risk of damage to electrical components due to inrush currents or voltage spikes.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, making it an excellent choice for space-constrained applications where board real estate is at a premium.
  • Adjustable Current Limit: It offers an adjustable current limit feature, allowing designers to tailor the protection to the needs of their specific system.
  • Overcurrent Fault Protection: The product provides robust overcurrent fault protection, ensuring the longevity and reliability of the system it is integrated into.
  • High Accuracy: Analog Devices Inc. is known for precision, and the ADM1070ART-REEL7 is no exception. It delivers high accuracy in current sensing and control, which is crucial for the sophisticated management of power systems.

Applications

The ADM1070ART-REEL7 is versatile and can be used across a wide range of applications. Its primary use is in hot swap and power management scenarios, such as:

  • Server and Telecom Power Supplies
  • Network Routers and Switches
  • Industrial/Factory Automation Systems
  • Data Storage Systems
  • Redundant Power Systems

Quality and Reliability

Analog Devices Inc. ensures that the ADM1070ART-REEL7 adheres to the highest quality and reliability standards. The device is available on a reel, facilitating efficient assembly for high-volume production environments. With the ADM1070ART-REEL7, engineers and designers are equipped with a component that not only enhances the performance of their systems but also contributes to overall system stability and safety.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official website of Analog Devices Inc. or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess