EN
  • EN
  • DE

ADM1070ARTZ-REEL7

Part No ADM1070ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP -48V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -77 V to -36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 850μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins TIMER, UV/OV
Win Source Part Number 039132-ADM1070ARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1070ARTZ-REEL7 CAD Model

Description

ADM1070ARTZ-REEL7 - Hot Swap Controller from Analog Devices Inc.

The ADM1070ARTZ-REEL7 is a state-of-the-art hot swap controller designed by Analog Devices Inc. to facilitate safe insertion and removal of circuit boards from live backplanes. Housed in a compact SOT-23 package, this innovative component is part of the REEL7 series, which ensures it comes in a tape and reel packaging suitable for automated assembly processes.

This hot swap controller is engineered to protect against overcurrent conditions and to provide a controlled ramp-up of the supply voltage, thereby reducing inrush current that can cause damage to the circuit components or the power supply. It achieves this with a sophisticated current-limit feature and an adjustable electronic circuit breaker, which together help to prevent system failures and enhance reliability.

The ADM1070ARTZ-REEL7 operates over a wide voltage range, making it versatile for various applications. It is particularly suitable for systems that require precise control and monitoring of the power supply, such as servers, network switches, and storage systems. Its robust design ensures that it can withstand the harsh conditions often encountered in industrial and telecommunications environments.

Key features of the ADM1070ARTZ-REEL7 include:

  • Adjustable overcurrent protection
  • Under-voltage lockout (UVLO) with hysteresis
  • Programmable current limit and circuit breaker functions
  • Soft start capability to minimize inrush current impact
  • Charge pump to drive N-channel FETs
  • Overtemperature protection
  • Compact SOT-23 package for space-constrained applications

With its robust design and comprehensive protection features, the ADM1070ARTZ-REEL7 by Analog Devices Inc. is an essential component for system designers looking to enhance the safety and reliability of their hot-swappable units. By integrating this controller into your design, you can ensure a higher level of protection for your electronic systems, ultimately leading to improved performance and a longer operational lifespan.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1201 $50.4045
110+ $0.9191 $101.1010
170+ $0.8904 $151.3680
235+ $0.8617 $202.4995
305+ $0.8329 $254.0345
405+ $0.7468 $302.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess