EN
  • EN
  • DE

ADM1073ARUZ

Part No ADM1073ARUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP -48V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -35 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 300μA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins /LATCHED, OV, /PWRGD, /RESTART, /SHDN, /SPLYGD, SS, TIMER, UV
Win Source Part Number 077523-ADM1073ARUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1073ARUZ CAD Model

Description

ADM1073ARUZ by Analog Devices Inc.

The ADM1073ARUZ is a high-performance, current-limiting controller designed by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to provide robust protection for power supplies and other electronic systems against overcurrent conditions, which can lead to damage or failure of the electronic components.

Encased in a compact TSSOP-8 package, the ADM1073ARUZ is ideal for space-constrained applications where efficient use of PCB real estate is critical. Its advanced features make it suitable for a wide range of applications, including but not limited to, hot swap controllers, power distribution systems, and intelligent electronic circuit breakers.

Key Features of the ADM1073ARUZ:

  • Active Current Limiting: The device employs active current limiting to quickly respond to overcurrent conditions, ensuring that the current flowing through the system does not exceed a safe threshold.
  • Fast Response Time: With its swift response to fault conditions, the ADM1073ARUZ helps to minimize the risk of damage to sensitive components.
  • Thermal Shutdown: In addition to current limiting, the device also features thermal shutdown protection, which prevents overheating and potential thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within its specified range, thereby protecting against undervoltage conditions.
  • Adjustable Current Limit: Designers can set the current limit threshold according to their specific requirements, providing flexibility and customization for various applications.

The ADM1073ARUZ is not just a protective device; it also offers diagnostic capabilities through its status flag output, which alerts the system to fault conditions. This feature allows for proactive system management and maintenance, further enhancing the reliability and longevity of the entire system.

With its robust protection features, the ADM1073ARUZ from Analog Devices Inc. is an essential component for designers looking to safeguard their electronic systems from overcurrent and thermal events while maintaining high performance and reliability.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0225 $60.0900
9+ $12.3262 $110.9358
13+ $11.9410 $155.2330
18+ $11.5558 $208.0044
23+ $11.1706 $256.9238
30+ $10.0150 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess