EN
  • EN
  • DE

ADM1086AKS-REEL7

Part No ADM1086AKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SIMPLE SEQUENCER P-P SC70-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Sequencer
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 077524-ADM1086AKS-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1086AKS-REEL7 CAD Model

Description

The ADM1086AKS-REEL7 is a high-performance, programmable supervisory/sequencer integrated circuit produced by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This IC is designed to monitor power supplies in digital systems and ensure the correct operation of system voltages, which is critical for the reliable functioning of CPUs and other sensitive electronic components.

Key Features

  • Programmable Voltage Thresholds: The ADM1086AKS-REEL7 allows users to set precise voltage thresholds for monitoring, making it highly adaptable to different system requirements.
  • Power Supply Tracking: This device can sequence power supplies in the correct order, which is essential for systems that require specific power-up and power-down procedures.
  • Multiple Supervisory Functions: It includes under-voltage lockout, over-voltage detection, and power-fail input, providing comprehensive monitoring to prevent damage due to irregular power supply conditions.
  • Compact Packaging: Offered in a compact package, the ADM1086AKS-REEL7 is suitable for space-constrained applications.
  • High Accuracy: With its precision voltage monitoring, it ensures system stability and reliability.

Applications

The ADM1086AKS-REEL7 is versatile and can be used in a variety of applications, including:

  • Server and Telecom Power Systems
  • Industrial and Medical Equipment
  • Networking Hardware such as Routers and Switches
  • Complex Multivoltage Electronics Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADM1086AKS-REEL7 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of all Analog Devices products. This IC is also provided in a tape and reel format (denoted by the 'REEL' suffix), which facilitates efficient handling and placement during the manufacturing process.

Conclusion

For designers looking for a reliable and flexible supervisory solution, the ADM1086AKS-REEL7 from Analog Devices Inc. offers a perfect blend of performance, adaptability, and precision. Its programmable features and comprehensive monitoring capabilities make it an essential component for managing power supply sequences and ensuring the integrity of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0182 $61.0920
140+ $0.8355 $116.9700
215+ $0.8094 $174.0210
295+ $0.7833 $231.0735
385+ $0.7572 $291.5220
515+ $0.6789 $349.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess