EN
  • EN
  • DE

ADM1171-1AUJZ-RL7

Part No ADM1171-1AUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 16.5V TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, I2C, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Feature Pins ON (ON-/CLR), SS, TIMER
Win Source Part Number 117881-ADM1171-1AUJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1171-1AUJZ-RL7 CAD Model

Description

ADM1171-1AUJZ-RL7 Hot Swap Controller and Digital Power Monitor

The ADM1171-1AUJZ-RL7 is an innovative and highly reliable product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sophisticated component is designed to provide a robust solution for hot swapping and power monitoring in various electronic systems.

As a hot swap controller, the ADM1171-1AUJZ-RL7 allows for the safe insertion and removal of circuit boards from live backplanes. It achieves this by limiting the inrush current to prevent glitches on the power supply rail and protecting the electronic components from electrical stress. This is particularly crucial in systems where uptime is critical, and maintenance or upgrades need to be performed without powering down the entire system.

In addition to its hot swap capabilities, the ADM1171-1AUJZ-RL7 also features an integrated digital power monitor. This enables real-time monitoring of the voltage and current through the power supply, which is essential for managing power consumption and ensuring the reliability and efficiency of the system. The power monitor can communicate with a host controller via an I²C interface, providing valuable data for power management algorithms and diagnostic purposes.

This device is housed in a compact TSOT package, making it an excellent choice for space-constrained applications. Its surface-mount design (SMD) allows for efficient assembly and integration into a wide range of electronic products. The ADM1171-1AUJZ-RL7 operates over a broad temperature range, ensuring performance in harsh environments and catering to industrial, telecom, and server applications.

Key features of the ADM1171-1AUJZ-RL7 include:

  • Integrated hot swap controller and digital power monitor
  • Adjustable current limit and circuit breaker functionality
  • I²C-compatible interface for power monitoring
  • Wide operating temperature range
  • Compact TSOT package for space-saving design

With the ADM1171-1AUJZ-RL7, system designers can ensure the protection and monitoring of their power supplies, thereby enhancing the overall stability and performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8328 $54.6624
18+ $5.6064 $100.9152
28+ $5.4312 $152.0736
39+ $5.2560 $204.9840
50+ $5.0808 $254.0400
66+ $4.5552 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 842 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess